DIODE SCHOTTKY 40V 10A DO214AB Product overview: SK104-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK104-TP can be used for catalog matching and distributor lookup.
Diode Schottky 40V 10A Surface Mount DO-214AB (HSMC)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096570-SK104-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
Schottky Diodes & Rectifiers Rectifier 40V 250A
DIODE SCHOTTKY 40V 10A DO214AB
DIODE SCHOTTKY 40V 10A DO214AB
DIODE SCHOTTKY 40V 10A DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SK104-TP | SK104-TPTR-ND | 1096570-SK104-TP | SK104-TP | 543-SK104-TP | SK104-TP | SK104-TP |
| Product Name | Schottky 40V 10A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SK104-TP | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 40V 10A DO214AB | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | DO-214AB, (SMC) | DO-214AB | DO-214AB, SMC | DO-214AB, SMC | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Life Cycle Stage | Active | Declining; Not For New Designs | Removed |