Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087602-PESD5V0S5UD,
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Capacitance @ Frequency: 165pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: 6-TSOP
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 20A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision, Portable Devices, Consumer Electronics, Industrial
13V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
13V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
13V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
PESD5V0S5UD - Fivefold ESD protection diode arrays TSOP 6-Pin Product overview: PESD5V0S5UD,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0S5UD,115 can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 200W, 5V V(RWM), Unidirectional, 5 Element, Silicon
PESD Series 13 V 220 pF SMT Fivefold ESD Protection Diode Array - SC-74
TVS DIODE 5VWM 13VC 6TSOP
TVS DIODE 5VWM 13VC 6TSOP
20A 13V 200W 6.4V Unidirectional 5V SC-74 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1087602-PESD5V0S5UD,115 | 1727-3886-2-ND | 144-PESD5V0S5UD,115 | PESD5V0S5UD,115 | 554-PESD5V0S5UD,115 | PESD5V0S5UD,115 | PESD5V0S5UD,115 | PESD5V0S5UD,115 |
| Product Name | TVS - TVS - Diodes - PESD5V0S5UD,115 | TVS Diodes | TVS Protection Diode | PESD Series 13 V 220 pF SMT Fivefold ESD Protection Diode Array - SC-74 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | |
| Package | 6-TSOP | SC-74; SOT457; SC-74, SOT-457 | SOT457; SC-74, SOT-457 | SOT457; SC-74, SOT-457 | 6-TSOP | SC-74 | ||
| VWM | 5 volts | |||||||
| IPPM | 20 amps | 20 amps | ||||||
| VC | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | |||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts |