DIODES Incorporated Diodes, Rectifiers - Arrays - SBR2045CTFP-G SBR2045CTFP-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246668-SBR2045CTFP- G Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246668-SBR2045CTFP- G Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR2045CTFP-G - 1246668-SBR2045CTFP-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR2045CTFP-G
1246668-SBR2045CTFP-G
Diodes, Rectifiers - Arrays - SBR2045CTFP-G 1246668-SBR2045CTFP-G
Manufacturer: Diodes Incorporated Win Source Part Number: 1246668-SBR2045CTFP- G Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246668-SBR2045CTFP-G
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
45V 10A Diode and Rectifier - 286-SBR2045CTFP-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 10A Diode and Rectifier
286-SBR2045CTFP-G
45V 10A Diode and Rectifier 286-SBR2045CTFP-G
DIODE ARR SBR 45V 10A ITO220AB Product overview: SBR2045CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2045CTFP-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 45V 10A ITO220AB Product overview: SBR2045CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2045CTFP-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Super Barrier Rectifier 45V 20A 3-Pin(3+Tab) ITO-220AB Tube - 233-SBR2045CTFP-G - Utmel Electronic Limited
Hong Kong, China
Diode Super Barrier Rectifier 45V 20A 3-Pin(3+Tab) ITO-220AB Tube
233-SBR2045CTFP-G
Diode Super Barrier Rectifier 45V 20A 3-Pin(3+Tab) ITO-220AB Tube 233-SBR2045CTFP-G
Diode Super Barrier Rectifier 45V 20A 3-Pin(3+Tab) ITO-220AB Tube

Diode Super Barrier Rectifier 45V 20A 3-Pin(3+Tab) ITO-220AB Tube

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2045CTFP-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2045CTFP-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR2045CTFP-G
DIODE ARR SBR 45V 10A ITO220AB

DIODE ARR SBR 45V 10A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diodes Rectifiers
Product Number 1246668-SBR2045CTFP-G 286-SBR2045CTFP-G 233-SBR2045CTFP-G SBR2045CTFP-G
Product Name Diodes, Rectifiers - Arrays - SBR2045CTFP-G 45V 10A Diode and Rectifier Diode Super Barrier Rectifier 45V 20A 3-Pin(3+Tab) ITO-220AB Tube Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Switching Diodes - 1219625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details