Semtech Corp. 150W 5V 1.9pF QFN TVS Protection Diode RCLAMP0504P.TCT

Description
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V 6-SON T/R
Request a Quote Datasheet
Description
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V 6-SON T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RCLAMP0504P.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V 6-SON T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V 6-SON T/R

Supplier's Site Datasheet
Singapore, Singapore
150W 5V 1.9pF QFN TVS Protection Diode
144-RCLAMP0504P.TCT
150W 5V 1.9pF QFN TVS Protection Diode 144-RCLAMP0504P.TCT
TVS Diode, 150W, 5V VRWM, Unidirectional, 4 Ch, 1.9pF, QFN Product overview: RCLAMP0504P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V, 1.9pF, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, 1.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504P.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 150W, 5V VRWM, Unidirectional, 4 Ch, 1.9pF, QFN Product overview: RCLAMP0504P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V, 1.9pF, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, 1.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504P.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RCLAMP0504PCT-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS Diodes - RCLAMP0504PTR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS Diodes - RCLAMP0504PDKR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS DIODE 5VWM 18VC SLP1616P6

TVS DIODE 5VWM 18VC SLP1616P6

Supplier's Site Datasheet
TVS DIODE 5VWM 18VC SLP1616P6 - 684-RCLAMP0504P.TCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5VWM 18VC SLP1616P6
684-RCLAMP0504P.TCT
TVS DIODE 5VWM 18VC SLP1616P6 684-RCLAMP0504P.TCT
TVS DIODE 5VWM 18VC SLP1616P6

TVS DIODE 5VWM 18VC SLP1616P6

Supplier's Site
Diode Array, Tvs, 150W, 5V, Slp1616P6; Product Range Semtech - 63K4380 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, 150W, 5V, Slp1616P6; Product Range Semtech
63K4380
Diode Array, Tvs, 150W, 5V, Slp1616P6; Product Range Semtech 63K4380
DIODE ARRAY, TVS, 150W, 5V, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:18V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Breakdown Voltage Min:- RoHS Compliant: Yes

DIODE ARRAY, TVS, 150W, 5V, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:18V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Breakdown Voltage Min:- RoHS Compliant: Yes

Supplier's Site
Diode Array, Tvs, 150W, 5V, Slp1616P6, Full Reel; Product Range Semtech - 63K4381 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, 150W, 5V, Slp1616P6, Full Reel; Product Range Semtech
63K4381
Diode Array, Tvs, 150W, 5V, Slp1616P6, Full Reel; Product Range Semtech 63K4381
DIODE ARRAY, TVS, 150W, 5V, SLP1616P6, FULL REEL; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:18V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

DIODE ARRAY, TVS, 150W, 5V, SLP1616P6, FULL REEL; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:18V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs; Product Range Semtech - 96W7167 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs; Product Range Semtech
96W7167
Diode, Tvs; Product Range Semtech 96W7167
DIODE, TVS; Product Range:RailClamp Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:18V; Diode Case Style:SLP1616P6; No. of Pins:2Pins; Breakdown Voltage Min:-; Breakdown Voltage Max:6V; Peak Pulse RoHS Compliant: Yes

DIODE, TVS; Product Range:RailClamp Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:18V; Diode Case Style:SLP1616P6; No. of Pins:2Pins; Breakdown Voltage Min:-; Breakdown Voltage Max:6V; Peak Pulse RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0504P.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0504P.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0504P.TCT
TVS DIODE 5VWM 18VC SLP1616P6

TVS DIODE 5VWM 18VC SLP1616P6

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0504P.TCT 144-RCLAMP0504P.TCT RCLAMP0504PCT-ND RCLAMP0504P.TCT 684-RCLAMP0504P.TCT 63K4380 63K4381 96W7167 RCLAMP0504P.TCT
Product Name 150W 5V 1.9pF QFN TVS Protection Diode TVS Diodes TVS Diodes TVS DIODE 5VWM 18VC SLP1616P6 Diode Array, Tvs, 150W, 5V, Slp1616P6; Product Range Semtech Diode Array, Tvs, 150W, 5V, Slp1616P6, Full Reel; Product Range Semtech Diode, Tvs; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package SLP1616P Tape and Reel 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad SLP1616P6 SLP1616P6 SLP1616P6 (1.6x1.6)
Configuration Single Single
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts 150 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data