ROHM Semiconductor USA, LLC Diodes - Zener - Single - PTZTE2527A PTZTE2527A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 026975-PTZTE2527A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Current - Reverse Leakage @ Vr: 10μA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 026975-PTZTE2527A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Current - Reverse Leakage @ Vr: 10μA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PTZTE2527A - 026975-PTZTE2527A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PTZTE2527A
026975-PTZTE2527A
Diodes - Zener - Single - PTZTE2527A 026975-PTZTE2527A
Manufacturer: Rohm Semiconductor Win Source Part Number: 026975-PTZTE2527A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Current - Reverse Leakage @ Vr: 10μA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 026975-PTZTE2527A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 10μA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - PTZTE2527ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PTZTE2527ATR-ND
Single Zener Diodes PTZTE2527ATR-ND
Zener Diode 27V 1W ±7% Surface Mount PMDS

Zener Diode 27V 1W ±7% Surface Mount PMDS

Buy Now Datasheet
Zener Diodes - 7002577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7002577
Zener Diodes 7002577
Zener Diode 27V 1W SOD-106

Zener Diode 27V 1W SOD-106

Supplier's Site
Zener Diodes - 7002577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7002577P
Zener Diodes 7002577P
Zener Diode 27V 1W SOD-106

Zener Diode 27V 1W SOD-106

Supplier's Site
Zener Diodes - 1690451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1690451
Zener Diodes 1690451
Zener Diode 27V 1W SOD-106

Zener Diode 27V 1W SOD-106

Supplier's Site
27V 1W Zener Diode - 287-PTZTE2527A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 1W Zener Diode
287-PTZTE2527A
27V 1W Zener Diode 287-PTZTE2527A
DIODE ZENER 27V 1W PMDS Product overview: PTZTE2527A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2527A can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 1W PMDS Product overview: PTZTE2527A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2527A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Zener Single 27V 1W 2-Pin SOD-106 T/R - PTZTE2527A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Diode Zener Single 27V 1W 2-Pin SOD-106 T/R
PTZTE2527A
Diode Zener Single 27V 1W 2-Pin SOD-106 T/R PTZTE2527A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTZTE2527A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PTZTE2527A
Discrete Semiconductor Products - Diodes - Zener PTZTE2527A
DIODE ZENER 27V 1W PMDS

DIODE ZENER 27V 1W PMDS

Supplier's Site
DIODE ZENER 27V 1W PMDS - 687-PTZTE2527A - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 27V 1W PMDS
687-PTZTE2527A
DIODE ZENER 27V 1W PMDS 687-PTZTE2527A
DIODE ZENER 27V 1W PMDS

DIODE ZENER 27V 1W PMDS

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PTZTE2527A
Zener Diodes PTZTE2527A
Zener Diodes 27V 10MA

Zener Diodes 27V 10MA

Buy Now Datasheet
Single Zener Diodes - PTZTE2527A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PTZTE2527A
Single Zener Diodes PTZTE2527A
DIODE ZENER 27V 1W PMDS

DIODE ZENER 27V 1W PMDS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 026975-PTZTE2527A PTZTE2527ATR-ND 7002577 7002577P 287-PTZTE2527A PTZTE2527A PTZTE2527A 687-PTZTE2527A PTZTE2527A PTZTE2527A
Product Name Diodes - Zener - Single - PTZTE2527A Single Zener Diodes Zener Diodes Zener Diodes 27V 1W Zener Diode Diode Zener Single 27V 1W 2-Pin SOD-106 T/R Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 27V 1W PMDS Zener Diodes Single Zener Diodes
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Package PMDS Sod-106 SOD-106; SOD-106 Tape & Reel (TR) SOD-106 PMDS DO-214AC, SMA; SMA SOD-106; SOD-106-2 DO-214AC, SMA; SMA
VZ 27 volts 28.9 volts 27 volts 27 volts 27 volts
ZZT 16 ohms 16 ohms 16 ohms 16 ohms
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data