Nexperia B.V. 20 V, 0.5 A very low VF Schottky barrier rectifier PMEG2005ET,215

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A Very low forward voltage Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Inverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A Very low forward voltage Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Inverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 0.5 A very low VF Schottky barrier rectifier - PMEG2005ET,215 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 0.5 A very low VF Schottky barrier rectifier
PMEG2005ET,215
20 V, 0.5 A very low VF Schottky barrier rectifier PMEG2005ET,215
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A Very low forward voltage Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Inverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: 0.5 A
  • Very low forward voltage
  • Small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Inverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-3855-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3855-2-ND
Single Diodes 1727-3855-2-ND
Diode Schottky 20V 500mA (DC) Surface Mount TO-236AB

Diode Schottky 20V 500mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-3855-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3855-6-ND
Single Diodes 1727-3855-6-ND
Diode Schottky 20V 500mA (DC) Surface Mount TO-236AB

Diode Schottky 20V 500mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-3855-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3855-1-ND
Single Diodes 1727-3855-1-ND
Diode Schottky 20V 500mA (DC) Surface Mount TO-236AB

Diode Schottky 20V 500mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Schottky 0.5 A SOT23 Diode and Rectifier
280-PMEG2005ET,215
Schottky 0.5 A SOT23 Diode and Rectifier 280-PMEG2005ET,215
PMEGxx05ET series - 0.5 A very low VF MEGA Schottky barrier rectifiers in SOT23 package TO-236 3-Pin Product overview: PMEG2005ET,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5 A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005ET,215 can be used for catalog matching and distributor lookup.

PMEGxx05ET series - 0.5 A very low VF MEGA Schottky barrier rectifiers in SOT23 package TO-236 3-Pin Product overview: PMEG2005ET,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5 A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005ET,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2005ET,215 - 1089545-PMEG2005ET,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005ET,215
1089545-PMEG2005ET,215
Diodes, Rectifiers - Single - PMEG2005ET,215 1089545-PMEG2005ET,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089545-PMEG2005ET,2 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089545-PMEG2005ET,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PMEG2005ET,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, Silicon, TO-236AB

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, Silicon, TO-236AB

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 500MA SOT23 - 554-PMEG2005ET,215 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 500MA SOT23
554-PMEG2005ET,215
DIODE SCHOTTKY 20V 500MA SOT23 554-PMEG2005ET,215
DIODE SCHOTTKY 20V 500MA SOT23

DIODE SCHOTTKY 20V 500MA SOT23

Supplier's Site
Single Diodes - PMEG2005ET,215 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2005ET,215
Single Diodes PMEG2005ET,215
DIODE SCHOTTKY 20V 500MA TO236AB

DIODE SCHOTTKY 20V 500MA TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005ET,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005ET,215
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005ET,215
DIODE SCHOTTKY 20V 500MA TO236AB

DIODE SCHOTTKY 20V 500MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG2005ET,215 1727-3855-2-ND 280-PMEG2005ET,215 1089545-PMEG2005ET,215 PMEG2005ET,215 554-PMEG2005ET,215 PMEG2005ET,215 PMEG2005ET,215
Product Name 20 V, 0.5 A very low VF Schottky barrier rectifier Single Diodes Schottky 0.5 A SOT23 Diode and Rectifier Diodes, Rectifiers - Single - PMEG2005ET,215 DIODE SCHOTTKY 20V 500MA SOT23 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT23; SOT23 SOT23 TO-236AB (SOT23) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS
IFSM 10 amps
IR 4.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage double diode - BAV170,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Schottky Diodes & Rectifiers - 485268 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Ssmini
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
50 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG050T150EIPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
4 suppliers