Vishay Precision Group 1.1 A 30 V Diode and Rectifier SL03-GS08

Description
DIODE 1.1 A, 30 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL03-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL03-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.1 A, 30 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL03-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL03-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1 A 30 V Diode and Rectifier - 280-SL03-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1 A 30 V Diode and Rectifier
280-SL03-GS08
1.1 A 30 V Diode and Rectifier 280-SL03-GS08
DIODE 1.1 A, 30 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL03-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL03-GS08 can be used for catalog matching and distributor lookup.

DIODE 1.1 A, 30 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL03-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL03-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SL03-GS08 - 028799-SL03-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL03-GS08
028799-SL03-GS08
Diodes, Rectifiers - Single - SL03-GS08 028799-SL03-GS08
Manufacturer: Vishay Win Source Part Number: 028799-SL03-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.1A Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA Current - Reverse Leakage @ Vr: 130μA @ 30V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028799-SL03-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 130μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1807783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807783
Schottky Diodes & Rectifiers 1807783
Vishay SL03-GS08

Vishay SL03-GS08

Supplier's Site
Schottky Diodes & Rectifiers - 1807783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807783P
Schottky Diodes & Rectifiers 1807783P
Vishay SL03-GS08

Vishay SL03-GS08

Supplier's Site
Schottky Diodes & Rectifiers - 1807364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807364
Schottky Diodes & Rectifiers 1807364
Vishay SL03-GS08

Vishay SL03-GS08

Supplier's Site
Single Diodes - SL03-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL03-GS08TR-ND
Single Diodes SL03-GS08TR-ND
Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SL03-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL03-GS08DKR-ND
Single Diodes SL03-GS08DKR-ND
Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SL03-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL03-GS08CT-ND
Single Diodes SL03-GS08CT-ND
Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SL03-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL03-GS08
Single Diodes SL03-GS08
DIODE SCHOTTKY 30V 1.1A DO219AB

DIODE SCHOTTKY 30V 1.1A DO219AB

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 1.1A DO219AB - 884-SL03-GS08 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 1.1A DO219AB
884-SL03-GS08
DIODE SCHOTTKY 30V 1.1A DO219AB 884-SL03-GS08
DIODE SCHOTTKY 30V 1.1A DO219AB

DIODE SCHOTTKY 30V 1.1A DO219AB

Supplier's Site
Schottky Rectifier, 1.1A, 30V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 32C1935 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1.1A, 30V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay
32C1935
Schottky Rectifier, 1.1A, 30V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay 32C1935
SCHOTTKY RECTIFIER, 1.1A, 30V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1.1A, 30V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.1A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1.1A, 30V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 28X4414 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1.1A, 30V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
28X4414
Schottky Rectifier, 1.1A, 30V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 28X4414
SCHOTTKY RECTIFIER, 1.1A, 30V, DO-219AB, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1.1A, 30V, DO-219AB, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1.1A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1.1 A, Do-219; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3822 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1.1 A, Do-219; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3822
Diode, Schottky, 1.1 A, Do-219; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3822
DIODE, SCHOTTKY, 1.1 A, DO-219; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 1.1 A, DO-219; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.1A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL03-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL03-GS08
Discrete Semiconductor Products - Diodes - Rectifiers SL03-GS08
DIODE SCHOTTKY 30V 1.1A DO219AB

DIODE SCHOTTKY 30V 1.1A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL03-GS08
Schottky Diodes & Rectifiers SL03-GS08
Schottky Diodes & Rectifiers 1.1A .395V

Schottky Diodes & Rectifiers 1.1A .395V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SL03-GS08 028799-SL03-GS08 1807783 SL03-GS08TR-ND SL03-GS08 884-SL03-GS08 32C1935 28X4414 60AC3822 SL03-GS08 SL03-GS08
Product Name 1.1 A 30 V Diode and Rectifier Diodes, Rectifiers - Single - SL03-GS08 Schottky Diodes & Rectifiers Single Diodes Single Diodes DIODE SCHOTTKY 30V 1.1A DO219AB Schottky Rectifier, 1.1A, 30V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Rectifier, 1.1A, 30V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1.1 A, Do-219; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB DO-219AB DO-219AB DO-219AB DO-219AB DO-219AB-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1.1 amps
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data