Diode Schottky 20V 3A Surface Mount PMDTM
Diode Schottky 20V 3A Surface Mount PMDTM
Diode Schottky 20V 3A Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805353-RB051LAM-40TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PMDTM
Manufacturer Package: SOD-128
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 3A
Current - Reverse Leakage at Vr: 1mA at 20V
DIODE SCHOTTKY 20V 3A PMDTM Product overview: RB051LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB051LAM-40TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 3A PMDTM
DIODE SCHOTTKY 20V 3A PMDTM
Schottky Diodes & Rectifiers 20V Vr 0.15mA IR Schottky Br Diode
DIODE SCHOTTKY 20V 3A PMDTM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB051LAM-40CT-ND | 805353-RB051LAM-40TR | 280-RB051LAM-40TR | 687-RB051LAM-40TR | RB051LAM-40TR | RB051LAM-40TR | RB051LAM-40TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RB051LAM-40TR | Schottky 20V 3A Diode and Rectifier | DIODE SCHOTTKY 20V 3A PMDTM | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | |||
| Package | Tape & Reel (TR) | SOD-128 | SOD-128 | SOD-128-2 | |||
| RoHS Compliant | RoHS | RoHS |