DIODES Incorporated 60V 10A Diode and Rectifier SBR20A60CTFP

Description
DIODE ARR SBR 60V 10A ITO220AB Product overview: SBR20A60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 60V 10A ITO220AB Product overview: SBR20A60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A Diode and Rectifier
286-SBR20A60CTFP
60V 10A Diode and Rectifier 286-SBR20A60CTFP
DIODE ARR SBR 60V 10A ITO220AB Product overview: SBR20A60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CTFP can be used for catalog matching and distributor lookup.

DIODE ARR SBR 60V 10A ITO220AB Product overview: SBR20A60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CTFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR20A60CTFP - 064089-SBR20A60CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A60CTFP
064089-SBR20A60CTFP
Diodes, Rectifiers - Arrays - SBR20A60CTFP 064089-SBR20A60CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 064089-SBR20A60CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: SBR20A60CTFP Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR2060FCT-BP; FYPF2006DN; SRF2060; MBR2060FCT; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 064089-SBR20A60CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: SBR20A60CTFP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR2060FCT-BP; FYPF2006DN; SRF2060; MBR2060FCT;
Introduction Date: January 04, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 31-SBR20A60CTFP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A60CTFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A60CTFP
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A60CTFP
DIODE ARR SBR 60V 10A ITO220AB

DIODE ARR SBR 60V 10A ITO220AB

Supplier's Site
Diode Arrays - SBR20A60CTFP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR20A60CTFP
Diode Arrays SBR20A60CTFP
DIODE ARRAY SBR 60V 10A ITO220AB

DIODE ARRAY SBR 60V 10A ITO220AB

Supplier's Site Datasheet
DIODE ARRAY SBR 60V 10A ITO220AB - 233-SBR20A60CTFP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SBR 60V 10A ITO220AB
233-SBR20A60CTFP
DIODE ARRAY SBR 60V 10A ITO220AB 233-SBR20A60CTFP
DIODE ARRAY SBR 60V 10A ITO220AB

DIODE ARRAY SBR 60V 10A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20A60CTFP
Schottky Diodes & Rectifiers SBR20A60CTFP
Schottky Diodes & Rectifiers 20A 60V

Schottky Diodes & Rectifiers 20A 60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes
Product Number 286-SBR20A60CTFP 064089-SBR20A60CTFP 31-SBR20A60CTFP-ND SBR20A60CTFP SBR20A60CTFP 233-SBR20A60CTFP SBR20A60CTFP
Product Name 60V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR20A60CTFP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY SBR 60V 10A ITO220AB Schottky Diodes & Rectifiers
Package Tube TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab ITO-220FP-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier Super Barrier
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data