Micro Commercial Components Corp. Single Diodes S3G-TP

Description
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3G-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3G-TPMSCT-ND
Single Diodes S3G-TPMSCT-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S3G-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3G-TPMSTR-ND
Single Diodes S3G-TPMSTR-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S3G-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3G-TPMSDKR-ND
Single Diodes S3G-TPMSDKR-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Diodes, Rectifiers - Single - S3G-TP - 1093668-S3G-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3G-TP
1093668-S3G-TP
Diodes, Rectifiers - Single - S3G-TP 1093668-S3G-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1093668-S3G-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1093668-S3G-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
400V 3A Diode and Rectifier - 280-S3G-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-S3G-TP
400V 3A Diode and Rectifier 280-S3G-TP
DIODE GEN PURP 400V 3A SMC Product overview: S3G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3G-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A SMC Product overview: S3G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3G-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3G-TP
Rectifiers S3G-TP
Rectifiers 400V 3A

Rectifiers 400V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3G-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3G-TP
Discrete Semiconductor Products - Diodes - Rectifiers S3G-TP
DIODE GEN PURP 400V 3A SMC

DIODE GEN PURP 400V 3A SMC

Supplier's Site
DIODE GEN PURP 400V 3A DO214AB - 543-S3G-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 3A DO214AB
543-S3G-TP
DIODE GEN PURP 400V 3A DO214AB 543-S3G-TP
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number S3G-TPMSCT-ND 1093668-S3G-TP 280-S3G-TP S3G-TP S3G-TP 543-S3G-TP
Product Name Single Diodes Diodes, Rectifiers - Single - S3G-TP 400V 3A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 400V 3A DO214AB
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 400 volts 400 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data