ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB551VM-30TE-17 RB551VM-30TE-17

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027164-RB551VM-30TE- 17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: RB551VM-30 Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB551VM-30FHTE-17; RB551VM-30FH; SD103BWST/R7; B0530WS RR; Introduction Date: June 07, 2011 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027164-RB551VM-30TE- 17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: RB551VM-30 Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB551VM-30FHTE-17; RB551VM-30FH; SD103BWST/R7; B0530WS RR; Introduction Date: June 07, 2011 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB551VM-30TE-17 - 027164-RB551VM-30TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB551VM-30TE-17
027164-RB551VM-30TE-17
Diodes, Rectifiers - Single - RB551VM-30TE-17 027164-RB551VM-30TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 027164-RB551VM-30TE- 17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: RB551VM-30 Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB551VM-30FHTE-17; RB551VM-30FH; SD103BWST/R7; B0530WS RR; Introduction Date: June 07, 2011 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027164-RB551VM-30TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Family Name: RB551VM-30
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB551VM-30FHTE-17; RB551VM-30FH; SD103BWST/R7; B0530WS RR;
Introduction Date: June 07, 2011
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB551VM-30TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount UMD2

Diode Schottky 20V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB551VM-30TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount UMD2

Diode Schottky 20V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB551VM-30TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount UMD2

Diode Schottky 20V 500mA Surface Mount UMD2

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-RB551VM-30TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-RB551VM-30TE-17
Schottky 20V 500MA Diode and Rectifier 280-RB551VM-30TE-17
DIODE SCHOTTKY 20V 500MA UMD2 Product overview: RB551VM-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551VM-30TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA UMD2 Product overview: RB551VM-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551VM-30TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1246778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246778P
Schottky Diodes & Rectifiers 1246778P
Schottky barrier diode,20V,500mA,SOD3 23

Schottky barrier diode,20V,500mA,SOD323

Supplier's Site
Schottky Diodes & Rectifiers - 1246778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246778
Schottky Diodes & Rectifiers 1246778
Schottky barrier diode,20V,500mA,SOD3 23

Schottky barrier diode,20V,500mA,SOD323

Supplier's Site
Diode, Schottky, 0.5A, 20V, Sod-323Fl; Diode Configuration Rohm - 78AC6429 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.5A, 20V, Sod-323Fl; Diode Configuration Rohm
78AC6429
Diode, Schottky, 0.5A, 20V, Sod-323Fl; Diode Configuration Rohm 78AC6429
DIODE, SCHOTTKY, 0.5A, 20V, SOD-323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:470mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.5A, 20V, SOD-323FL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:470mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB551VM-30TE-17
Schottky Diodes & Rectifiers RB551VM-30TE-17
Schottky Diodes & Rectifiers Diode Schottky 30V 0.5A

Schottky Diodes & Rectifiers Diode Schottky 30V 0.5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB551VM-30TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB551VM-30TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB551VM-30TE-17
DIODE SCHOTTKY 20V 500MA UMD2

DIODE SCHOTTKY 20V 500MA UMD2

Supplier's Site
Single Diodes - RB551VM-30TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB551VM-30TE-17
Single Diodes RB551VM-30TE-17
DIODE SCHOTTKY 20V 500MA UMD2

DIODE SCHOTTKY 20V 500MA UMD2

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 500MA UMD2 - 687-RB551VM-30TE-17 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 500MA UMD2
687-RB551VM-30TE-17
DIODE SCHOTTKY 20V 500MA UMD2 687-RB551VM-30TE-17
DIODE SCHOTTKY 20V 500MA UMD2

DIODE SCHOTTKY 20V 500MA UMD2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 027164-RB551VM-30TE-17 RB551VM-30TE-17TR-ND 280-RB551VM-30TE-17 1246778P 1246778 78AC6429 RB551VM-30TE-17 RB551VM-30TE-17 RB551VM-30TE-17 687-RB551VM-30TE-17
Product Name Diodes, Rectifiers - Single - RB551VM-30TE-17 Single Diodes Schottky 20V 500MA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode, Schottky, 0.5A, 20V, Sod-323Fl; Diode Configuration Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 20V 500MA UMD2
Life Cycle Stage Active Active Active
Package UMD2 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; Sod-323 UMD-2 SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F
VF 0.4700 volts 0.4700 volts 0.4700 volts 0.4700 volts 0.4700 volts
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data