Nexperia B.V. 40 V, 2 A low VF Schottky barrier rectifier PMEG4020EP,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 2 A low VF Schottky barrier rectifier - PMEG4020EP,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 2 A low VF Schottky barrier rectifier
PMEG4020EP,115
40 V, 2 A low VF Schottky barrier rectifier PMEG4020EP,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
 - PMEG4020EP,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-5839-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5839-6-ND
Single Diodes 1727-5839-6-ND
Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-5839-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5839-2-ND
Single Diodes 1727-5839-2-ND
Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-5839-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5839-1-ND
Single Diodes 1727-5839-1-ND
Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Singapore, Singapore
Schottky 2 A Diode and Rectifier
280-PMEG4020EP,115
Schottky 2 A Diode and Rectifier 280-PMEG4020EP,115
PMEG4020EP - 2 A low Vf MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG4020EP,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4020EP,115 can be used for catalog matching and distributor lookup.

PMEG4020EP - 2 A low Vf MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG4020EP,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4020EP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4020EP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4020EP,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4020EP,115
DIODE SCHOTTKY 40V 2A SOD128

DIODE SCHOTTKY 40V 2A SOD128

Supplier's Site
Single Diodes - PMEG4020EP,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG4020EP,115
Single Diodes PMEG4020EP,115
DIODE SCHOTTKY 40V 2A SOD128

DIODE SCHOTTKY 40V 2A SOD128

Supplier's Site Datasheet
Diode, Schottky Rectifier, 40V, 2A, Sod128; Repetitive Peak Reverse Voltage Nexperia - 84R0277 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 40V, 2A, Sod128; Repetitive Peak Reverse Voltage Nexperia
84R0277
Diode, Schottky Rectifier, 40V, 2A, Sod128; Repetitive Peak Reverse Voltage Nexperia 84R0277
DIODE, SCHOTTKY RECTIFIER, 40V, 2A, SOD128; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 40V, 2A, SOD128; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
DIODE SCHOTTKY 40V 2A SOD128 - 554-PMEG4020EP,115 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 2A SOD128
554-PMEG4020EP,115
DIODE SCHOTTKY 40V 2A SOD128 554-PMEG4020EP,115
DIODE SCHOTTKY 40V 2A SOD128

DIODE SCHOTTKY 40V 2A SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG4020EP,115 PMEG4020EP,115 1727-5839-6-ND 280-PMEG4020EP,115 PMEG4020EP,115 PMEG4020EP,115 84R0277 554-PMEG4020EP,115
Product Name 40 V, 2 A low VF Schottky barrier rectifier Single Diodes Schottky 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Schottky Rectifier, 40V, 2A, Sod128; Repetitive Peak Reverse Voltage Nexperia DIODE SCHOTTKY 40V 2A SOD128
Rectifier Configuration / Technology Schottky Schottky
Package SOD128 SOD128 SOD128 SOD-128 SOD-128 SOD-128
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 50 amps
VF 330 to 0.3300 volts 0.4900 volts 0.4900 volts 0.4900 volts 0.4900 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
5 suppliers
 - BAT54QCZ - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package SOT8009
RoHS Compliant RoHS
View Details
5 suppliers