Diode Schottky 80V 3A Surface Mount DO-214AC (HSMA)
Diode Schottky 80V 3A Surface Mount DO-214AC (HSMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096646-SK38A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 3.0A 80V
DIODE SCHOTTKY 80V 3A DO214AC
DIODE SCHOTTKY 80V 3A DO214AC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SK38A-TPCT-ND | 1096646-SK38A-TP | SK38A-TP | SK38A-TP | 543-SK38A-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK38A-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 80V 3A DO214AC |
| Tj | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | |||
| Life Cycle Stage | Active | Removed | Declining; Not For New Designs | ||
| Package | SMA; DO-214AC (HSMA) | DO-214AC | SMA | SMA; DO-214AC, SMA | |
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts |