Automotive 3000 W TVS in SMC Product overview: SM30T6.8AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T6.8AY can be used for catalog matching and distributor lookup.
9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: STMicroelectronics
Win Source Part Number: 759403-SM30T6.8AY
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 327A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-214AB, SMC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V
Voltage - Breakdown (Minimum): 6.45V
Voltage - Clamping (Maximum) at Ipp: 9.2V
TVS DIODE, 3KW, 5V, DO-214AB; Product Range:Transil SM30TY Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 9.2VC SMC
TVS Diodes / ESD Suppressors Automotive 3000 W TVS in SMC package
STMICROELECTRONICS SM30T6.8AY TVS Diode, Transil SM30TY Series
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM30T6.8AY | 497-15403-2-ND | 759403-SM30T6.8AY | 48Y4569 | SM30T6.8AY | SM30T6.8AY | 761-SM30T6.8AY |
| Product Name | Automotive 3000 W TVS Protection Diode | TVS Diodes | Electronic Surplus - SM30T6.8AY | Tvs Diode, 3Kw, 5V, Do-214Ab; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | STMICROELECTRONICS SM30T6.8AY TVS Diode, Transil SM30TY Series |
| Configuration | Single | Single | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | DO-214AB, SMC | DO-214AB | SMC | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 9.2 volts | 9.2 volts | 13.4 volts | 9.2 volts | 9.2 volts |