ROHM Semiconductor USA, LLC Super Fast Recovery Diode RFUS10TF4S

Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet
Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Fast Recovery Diode - RFUS10TF4S - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Super Fast Recovery Diode
RFUS10TF4S
Super Fast Recovery Diode RFUS10TF4S
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

Supplier's Site Datasheet
Single Diodes - RFUS10TF4S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFUS10TF4S-ND
Single Diodes RFUS10TF4S-ND
Diode Standard 430V 10A Through Hole TO-220NFM

Diode Standard 430V 10A Through Hole TO-220NFM

Buy Now Datasheet
Single Diodes - 846-RFUS10TF4S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RFUS10TF4S-ND
Single Diodes 846-RFUS10TF4S-ND
Diode Standard 430V 10A Through Hole TO-220NFM

Diode Standard 430V 10A Through Hole TO-220NFM

Buy Now Datasheet
Diodes, Rectifiers - Single - RFUS10TF4S - 1242841-RFUS10TF4S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFUS10TF4S
1242841-RFUS10TF4S
Diodes, Rectifiers - Single - RFUS10TF4S 1242841-RFUS10TF4S
Manufacturer: Rohm Semiconductor Win Source Part Number: 1242841-RFUS10TF4S Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 10A Operating Temperature - Junction: 150°C (Maximum) Family Name: RFUS10TF4S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-220NFM Voltage - DC Reverse (Vr) (Maximum): 430V Alternative Parts (Cross-Reference): RFUS10TF4SFH; RFUS10TF4SFHC9; UF804FB; Introduction Date: October 12, 2011 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242841-RFUS10TF4S
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RFUS10TF4S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220NFM
Voltage - DC Reverse (Vr) (Maximum): 430V
Alternative Parts (Cross-Reference): RFUS10TF4SFH; RFUS10TF4SFHC9; UF804FB;
Introduction Date: October 12, 2011
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
430V 10A Diode and Rectifier - 280-RFUS10TF4S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430V 10A Diode and Rectifier
280-RFUS10TF4S
430V 10A Diode and Rectifier 280-RFUS10TF4S
DIODE GEN PURP 430V 10A TO220NFM Product overview: RFUS10TF4S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 430V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUS10TF4S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 430V 10A TO220NFM Product overview: RFUS10TF4S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 430V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUS10TF4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 430V 10A TO220NFM - 687-RFUS10TF4S - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 430V 10A TO220NFM
687-RFUS10TF4S
DIODE GEN PURP 430V 10A TO220NFM 687-RFUS10TF4S
DIODE GEN PURP 430V 10A TO220NFM

DIODE GEN PURP 430V 10A TO220NFM

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RFUS10TF4S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFUS10TF4S
Discrete Semiconductor Products - Diodes - Rectifiers RFUS10TF4S
DIODE GEN PURP 430V 10A TO220NFM

DIODE GEN PURP 430V 10A TO220NFM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Step Recovery Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number RFUS10TF4S RFUS10TF4S-ND 1242841-RFUS10TF4S 280-RFUS10TF4S 687-RFUS10TF4S RFUS10TF4S
Product Name Super Fast Recovery Diode Single Diodes Diodes, Rectifiers - Single - RFUS10TF4S 430V 10A Diode and Rectifier DIODE GEN PURP 430V 10A TO220NFM Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS RoHS
VF 1.7 volts 1.7 volts
IF 10000 mA 10000 mA
VR 430 volts 430 volts 430 volts
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data