Schottky Barrier Rectifier
Schottky Barrier Rectifier
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 064034-SB340
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500µA @ 40V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 180pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Diode Schottky 40V 3A Through Hole DO-201AD
DIODE SCHOTTKY 40V 3A DO201AD
SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
Diode Schottky 40V 3A 2-Pin DO-201AD T/R
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SB340 | 064034-SB340 | SB340FSTR-ND | SB340 | 58K2174 | 598-SB340 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Diode Schottky 40V 3A 2-Pin DO-201AD T/R | |
| Package | Axial Lead | DO-201 | DO-201; DO-201AD | DO-201; DO-201AD, Axial | ||
| Life Cycle Stage | Obsolete | Removed | Active | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |