ROHM Semiconductor USA, LLC Single Diodes RFUH30TS6SGC11

Description
Diode Standard 600V 15A Through Hole TO-247
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFUH30TS6SGC11-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFUH30TS6SGC11-ND
Single Diodes RFUH30TS6SGC11-ND
Diode Standard 600V 15A Through Hole TO-247

Diode Standard 600V 15A Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1186471-RFUH30TS6SGC11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1186471-RFUH30TS6SGC11
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1186471-RFUH30TS6SGC11
Win Source Part Number: 1186471-RFUH30TS6SGC 11 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 450 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.8 V @ 30 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Base Product Number: RFUH30

Win Source Part Number: 1186471-RFUH30TS6SGC11
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 450
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.8 V @ 30 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: RFUH30

Buy Now Datasheet
Singapore, Singapore
600V 15A Diode and Rectifier
280-RFUH30TS6SGC11
600V 15A Diode and Rectifier 280-RFUH30TS6SGC11
DIODE GEN PURP 600V 15A TO247 Product overview: RFUH30TS6SGC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH30TS6SGC11 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 15A TO247 Product overview: RFUH30TS6SGC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH30TS6SGC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 600V 15A TO247 - 687-RFUH30TS6SGC11 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 15A TO247
687-RFUH30TS6SGC11
DIODE GEN PURP 600V 15A TO247 687-RFUH30TS6SGC11
DIODE GEN PURP 600V 15A TO247

DIODE GEN PURP 600V 15A TO247

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RFUH30TS6SGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFUH30TS6SGC11
Discrete Semiconductor Products - Diodes - Rectifiers RFUH30TS6SGC11
DIODE GEN PURP 600V 15A TO247

DIODE GEN PURP 600V 15A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number RFUH30TS6SGC11-ND 1186471-RFUH30TS6SGC11 280-RFUH30TS6SGC11 687-RFUH30TS6SGC11 RFUH30TS6SGC11
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 15A Diode and Rectifier DIODE GEN PURP 600V 15A TO247 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 2.8 volts 2.8 volts 2.8 volts
VR 600 volts 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data