Micro Commercial Components Corp. Diodes, Rectifiers - Single - SK54AFL-TP SK54AFL-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 933899-SK54AFL-TP Features: Diode Schottky 40 V 5A Surface Mount DO-221AC (SMA-FL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SK54A Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SMA-FL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SK54AFL-TPMSCT, SK54AFL-TPMSTR, SK54AFL-TPMSDKR
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 933899-SK54AFL-TP Features: Diode Schottky 40 V 5A Surface Mount DO-221AC (SMA-FL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SK54A Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SMA-FL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SK54AFL-TPMSCT, SK54AFL-TPMSTR, SK54AFL-TPMSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK54AFL-TP - 933899-SK54AFL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK54AFL-TP
933899-SK54AFL-TP
Diodes, Rectifiers - Single - SK54AFL-TP 933899-SK54AFL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 933899-SK54AFL-TP Features: Diode Schottky 40 V 5A Surface Mount DO-221AC (SMA-FL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SK54A Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SMA-FL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SK54AFL-TPMSCT, SK54AFL-TPMSTR, SK54AFL-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 933899-SK54AFL-TP
Features: Diode Schottky 40 V 5A Surface Mount DO-221AC (SMA-FL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK54A
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SMA-FL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK54AFL-TPMSCT, SK54AFL-TPMSTR, SK54AFL-TPMSDKR

Buy Now Datasheet
Schottky 40V 5A Diode and Rectifier - 280-SK54AFL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-SK54AFL-TP
Schottky 40V 5A Diode and Rectifier 280-SK54AFL-TP
DIODE SCHOTTKY 40V 5A DO221AC Product overview: SK54AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK54AFL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A DO221AC Product overview: SK54AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK54AFL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SK54AFL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK54AFL-TPMSCT-ND
Single Diodes SK54AFL-TPMSCT-ND
Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK54AFL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK54AFL-TPMSTR-ND
Single Diodes SK54AFL-TPMSTR-ND
Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK54AFL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK54AFL-TPMSDKR-ND
Single Diodes SK54AFL-TPMSDKR-ND
Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
DIODE SCHOTTKY 40V 5A DO221AC - 543-SK54AFL-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 5A DO221AC
543-SK54AFL-TP
DIODE SCHOTTKY 40V 5A DO221AC 543-SK54AFL-TP
DIODE SCHOTTKY 40V 5A DO221AC

DIODE SCHOTTKY 40V 5A DO221AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SK54AFL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK54AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK54AFL-TP
DIODE SCHOTTKY 40V 5A DO221AC

DIODE SCHOTTKY 40V 5A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK54AFL-TP
Schottky Diodes & Rectifiers SK54AFL-TP
Schottky Diodes & Rectifiers 5A 40V Schottky Rectifier

Schottky Diodes & Rectifiers 5A 40V Schottky Rectifier

Buy Now Datasheet
Single Diodes - SK54AFL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SK54AFL-TP
Single Diodes SK54AFL-TP
DIODE SCHOTTKY 40V 5A DO221AC

DIODE SCHOTTKY 40V 5A DO221AC

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SK54AFL-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SK54AFL-TP
Diodes >> Schottky Barrier Diodes (SBD) SK54AFL-TP
40V 550mV@5A 5A DO-221AC Schottky Barrier Diodes (SBD) ROHS

40V 550mV@5A 5A DO-221AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 933899-SK54AFL-TP 280-SK54AFL-TP SK54AFL-TPMSCT-ND 543-SK54AFL-TP SK54AFL-TP SK54AFL-TP SK54AFL-TP SK54AFL-TP
Product Name Diodes, Rectifiers - Single - SK54AFL-TP Schottky 40V 5A Diode and Rectifier Single Diodes DIODE SCHOTTKY 40V 5A DO221AC Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package SMA; DO-221AC (SMA-FL) Tape & Reel (TR) SMA; DO-221AC, SMA Flat Leads SMA DO-221AC-2 SMA; DO-221AC, SMA Flat Leads
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Applications GENERAL PURPOSE
Unlock Full Specs
to access all available technical data