DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDM03U40Q-7

Description
Win Source Part Number: 978296-SDM03U40Q-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA Current - Reverse Leakage @ Vr: 500 nA @ 30 V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SDM03U40Q-7DICT,SDM0 3U40Q-7DIDKR,SDM03U4 0Q-7DITR,SDM03U40Q-7 -ND Base Product Number: SDM03
Request a Quote Datasheet
Description
Win Source Part Number: 978296-SDM03U40Q-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA Current - Reverse Leakage @ Vr: 500 nA @ 30 V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SDM03U40Q-7DICT,SDM0 3U40Q-7DIDKR,SDM03U4 0Q-7DITR,SDM03U40Q-7 -ND Base Product Number: SDM03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 978296-SDM03U40Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
978296-SDM03U40Q-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 978296-SDM03U40Q-7
Win Source Part Number: 978296-SDM03U40Q-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA Current - Reverse Leakage @ Vr: 500 nA @ 30 V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SDM03U40Q-7DICT,SDM0 3U40Q-7DIDKR,SDM03U4 0Q-7DITR,SDM03U40Q-7 -ND Base Product Number: SDM03

Win Source Part Number: 978296-SDM03U40Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA
Current - Reverse Leakage @ Vr: 500 nA @ 30 V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C ~ 125°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SDM03U40Q-7DICT,SDM03U40Q-7DIDKR,SDM03U40Q-7DITR,SDM03U40Q-7-ND
Base Product Number: SDM03

Buy Now Datasheet
Schottky 30V 30MA Diode and Rectifier - 280-SDM03U40Q-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
280-SDM03U40Q-7
Schottky 30V 30MA Diode and Rectifier 280-SDM03U40Q-7
DIODE SCHOTTKY 30V 30MA SOD523 Product overview: SDM03U40Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM03U40Q-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 30MA SOD523 Product overview: SDM03U40Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM03U40Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM03U40Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM03U40Q-7DICT-ND
Single Diodes SDM03U40Q-7DICT-ND
Diode Schottky 30V 30mA Surface Mount SOD-523

Diode Schottky 30V 30mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SDM03U40Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM03U40Q-7DITR-ND
Single Diodes SDM03U40Q-7DITR-ND
Diode Schottky 30V 30mA Surface Mount SOD-523

Diode Schottky 30V 30mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SDM03U40Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM03U40Q-7DIDKR-ND
Single Diodes SDM03U40Q-7DIDKR-ND
Diode Schottky 30V 30mA Surface Mount SOD-523

Diode Schottky 30V 30mA Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM03U40Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM03U40Q-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM03U40Q-7
DIODE SCHOTTKY 30V 30MA SOD523

DIODE SCHOTTKY 30V 30MA SOD523

Supplier's Site
DIODE SCHOTTKY 30V 30MA SOD523 - 233-SDM03U40Q-7 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 30MA SOD523
233-SDM03U40Q-7
DIODE SCHOTTKY 30V 30MA SOD523 233-SDM03U40Q-7
DIODE SCHOTTKY 30V 30MA SOD523

DIODE SCHOTTKY 30V 30MA SOD523

Supplier's Site
Single Diodes - SDM03U40Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM03U40Q-7
Single Diodes SDM03U40Q-7
DIODE SCHOTTKY 30V 30MA SOD523

DIODE SCHOTTKY 30V 30MA SOD523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM03U40Q-7
Schottky Diodes & Rectifiers SDM03U40Q-7
Schottky Diodes & Rectifiers Schottky Diode SOD523 T&R 3K

Schottky Diodes & Rectifiers Schottky Diode SOD523 T&R 3K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 978296-SDM03U40Q-7 280-SDM03U40Q-7 SDM03U40Q-7DICT-ND SDM03U40Q-7 233-SDM03U40Q-7 SDM03U40Q-7 SDM03U40Q-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 30MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 30MA SOD523 Single Diodes Schottky Diodes & Rectifiers
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data