Diode Schottky 40V 100mA Surface Mount UMD3
Diode Schottky 40V 100mA Surface Mount UMD3
Diode Schottky 40V 100mA Surface Mount UMD3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 104502-RB450FT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 100MA UMD3 Product overview: RB450FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB450FT106 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SCHOTTKY 45V 100MA
DIODE SCHOTTKY 40V 100MA UMD3
DIODE SCHOTTKY 40V 100MA UMD3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB450FT106DKR-ND | 104502-RB450FT106 | 280-RB450FT106 | RB450FT106 | 687-RB450FT106 | RB450FT106 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RB450FT106 | Schottky 40V 100MA Diode and Rectifier | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 40V 100MA UMD3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | UMD3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts |