ROHM Semiconductor USA, LLC Single Diodes RFN1L7STE25

Description
Diode Standard 700V 800mA Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Standard 700V 800mA Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFN1L7STE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN1L7STE25TR-ND
Single Diodes RFN1L7STE25TR-ND
Diode Standard 700V 800mA Surface Mount PMDS

Diode Standard 700V 800mA Surface Mount PMDS

Buy Now Datasheet
700V 800MA Diode and Rectifier - 280-RFN1L7STE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700V 800MA Diode and Rectifier
280-RFN1L7STE25
700V 800MA Diode and Rectifier 280-RFN1L7STE25
DIODE GEN PURP 700V 800MA PMDS Product overview: RFN1L7STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 700V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN1L7STE25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 700V 800MA PMDS Product overview: RFN1L7STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 700V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN1L7STE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RFN1L7STE25 - 1092147-RFN1L7STE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFN1L7STE25
1092147-RFN1L7STE25
Diodes, Rectifiers - Single - RFN1L7STE25 1092147-RFN1L7STE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092147-RFN1L7STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 700V Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 1.5V @ 800mA Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 1μA @ 700V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092147-RFN1L7STE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 700V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 800mA
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 1μA @ 700V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
DIODE GEN PURP 700V 800MA PMDS - 687-RFN1L7STE25 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 700V 800MA PMDS
687-RFN1L7STE25
DIODE GEN PURP 700V 800MA PMDS 687-RFN1L7STE25
DIODE GEN PURP 700V 800MA PMDS

DIODE GEN PURP 700V 800MA PMDS

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RFN1L7STE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN1L7STE25
Discrete Semiconductor Products - Diodes - Rectifiers RFN1L7STE25
DIODE GEN PURP 700V 800MA PMDS

DIODE GEN PURP 700V 800MA PMDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number RFN1L7STE25TR-ND 280-RFN1L7STE25 1092147-RFN1L7STE25 687-RFN1L7STE25 RFN1L7STE25
Product Name Single Diodes 700V 800MA Diode and Rectifier Diodes, Rectifiers - Single - RFN1L7STE25 DIODE GEN PURP 700V 800MA PMDS Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
35V Diode and Rectifier - 284-BA89202VH6127XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers