ROHM Semiconductor USA, LLC Single Diodes RB530VM-30TE-17

Description
Diode Schottky 30V 100mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB530VM-30TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount UMD2

Diode Schottky 30V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB530VM-30TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount UMD2

Diode Schottky 30V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB530VM-30TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount UMD2

Diode Schottky 30V 100mA Surface Mount UMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB530VM-30TE-17 - 104505-RB530VM-30TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB530VM-30TE-17
104505-RB530VM-30TE-17
Diodes, Rectifiers - Single - RB530VM-30TE-17 104505-RB530VM-30TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 104505-RB530VM-30TE- 17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 10V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 104505-RB530VM-30TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 10V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-RB530VM-30TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB530VM-30TE-17
Schottky 30V 100MA Diode and Rectifier 280-RB530VM-30TE-17
DIODE SCHOTTKY 30V 100MA UMD2 Product overview: RB530VM-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530VM-30TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA UMD2 Product overview: RB530VM-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530VM-30TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 100MA UMD2 - 687-RB530VM-30TE-17 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 100MA UMD2
687-RB530VM-30TE-17
DIODE SCHOTTKY 30V 100MA UMD2 687-RB530VM-30TE-17
DIODE SCHOTTKY 30V 100MA UMD2

DIODE SCHOTTKY 30V 100MA UMD2

Supplier's Site
Single Diodes - RB530VM-30TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB530VM-30TE-17
Single Diodes RB530VM-30TE-17
DIODE SCHOTTKY 30V 100MA UMD2

DIODE SCHOTTKY 30V 100MA UMD2

Supplier's Site Datasheet
Schottky Rect, Single, 30V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1843 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1843
Schottky Rect, Single, 30V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1843
SCHOTTKY RECT, SINGLE, 30V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB530VM-30TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB530VM-30TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB530VM-30TE-17
DIODE SCHOTTKY 30V 100MA UMD2

DIODE SCHOTTKY 30V 100MA UMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB530VM-30TE-17
Schottky Diodes & Rectifiers RB530VM-30TE-17
Schottky Diodes & Rectifiers Capacitive Sensor Switch Control ICs

Schottky Diodes & Rectifiers Capacitive Sensor Switch Control ICs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB530VM-30TE-17CT-ND 104505-RB530VM-30TE-17 280-RB530VM-30TE-17 687-RB530VM-30TE-17 RB530VM-30TE-17 74AC1843 RB530VM-30TE-17 RB530VM-30TE-17
Product Name Single Diodes Diodes, Rectifiers - Single - RB530VM-30TE-17 Schottky 30V 100MA Diode and Rectifier DIODE SCHOTTKY 30V 100MA UMD2 Single Diodes Schottky Rect, Single, 30V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Life Cycle Stage Active Active Active
Package UMD2 Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323-2
Unlock Full Specs
to access all available technical data