Manufacturer: Diodes Incorporated
Win Source Part Number: 1094555-SBL2040CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 20A TO220-3 Product overview: SBL2040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2040CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 40V TO220AB
DIODE ARR SCHOTT 40V 20A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1094555-SBL2040CT | 286-SBL2040CT | SBL2040CT-ND | 233-SBL2040CT | SBL2040CT |
| Product Name | Diodes, Rectifiers - Arrays - SBL2040CT | 40V 20A TO220 Diode and Rectifier | Diode Arrays | DIODE ARRAY SCHOTTKY 40V TO220AB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | ||
| VR | 40 volts | 40 volts | |||
| IR | 1 mA | 1 mA |