ROHM Semiconductor USA, LLC Single Diodes RR601BM4STL

Description
Diode Standard 400V 6A Surface Mount TO-252
Request a Quote Datasheet
Description
Diode Standard 400V 6A Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RR601BM4STLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RR601BM4STLCT-ND
Single Diodes RR601BM4STLCT-ND
Diode Standard 400V 6A Surface Mount TO-252

Diode Standard 400V 6A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - RR601BM4STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RR601BM4STLTR-ND
Single Diodes RR601BM4STLTR-ND
Diode Standard 400V 6A Surface Mount TO-252

Diode Standard 400V 6A Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
400V 6A TO252 Diode and Rectifier
280-RR601BM4STL
400V 6A TO252 Diode and Rectifier 280-RR601BM4STL
DIODE GEN PURP 400V 6A TO252 Product overview: RR601BM4STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR601BM4STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 6A TO252 Product overview: RR601BM4STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR601BM4STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RR601BM4STL - 892300-RR601BM4STL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RR601BM4STL
892300-RR601BM4STL
Diodes, Rectifiers - Single - RR601BM4STL 892300-RR601BM4STL
Manufacturer: Rohm Semiconductor Win Source Part Number: 892300-RR601BM4STL Features: Diode Standard 400 V 6A Surface Mount TO-252 Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: RR601 Categories: Discrete Semiconductor Products Case / Package: TO-252 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RR601BM4STLDKR, RR601BM4STLCT, RR601BM4STLTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892300-RR601BM4STL
Features: Diode Standard 400 V 6A Surface Mount TO-252
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: RR601
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RR601BM4STLDKR, RR601BM4STLCT, RR601BM4STLTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RR601BM4STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RR601BM4STL
Discrete Semiconductor Products - Diodes - Rectifiers RR601BM4STL
DIODE GEN PURP 400V 6A TO252

DIODE GEN PURP 400V 6A TO252

Supplier's Site
DIODE GEN PURP 400V 6A TO252 - 687-RR601BM4STL - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 6A TO252
687-RR601BM4STL
DIODE GEN PURP 400V 6A TO252 687-RR601BM4STL
DIODE GEN PURP 400V 6A TO252

DIODE GEN PURP 400V 6A TO252

Supplier's Site
Rectifier, Single, 6A, 400V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm - 78AC6446 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 6A, 400V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
78AC6446
Rectifier, Single, 6A, 400V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm 78AC6446
RECTIFIER, SINGLE, 6A, 400V, TO-252; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):6A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:40A; RoHS Compliant: Yes

RECTIFIER, SINGLE, 6A, 400V, TO-252; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):6A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:40A; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RR601BM4STL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RR601BM4STL
Single Diodes RR601BM4STL
DIODE GEN PURP 400V 6A TO252

DIODE GEN PURP 400V 6A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RR601BM4STL
Rectifiers RR601BM4STL
Rectifiers 400V Vrm 6A Io Rectifier Diode

Rectifiers 400V Vrm 6A Io Rectifier Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number RR601BM4STLCT-ND 280-RR601BM4STL 892300-RR601BM4STL RR601BM4STL 687-RR601BM4STL 78AC6446 RR601BM4STL RR601BM4STL
Product Name Single Diodes 400V 6A TO252 Diode and Rectifier Diodes, Rectifiers - Single - RR601BM4STL Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 400V 6A TO252 Rectifier, Single, 6A, 400V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252-3
RoHS Compliant RoHS RoHS RoHS
Diode Type Diode Standard 400 V 6A Surface Mount TO-252
Life Cycle Stage Declining Active
Unlock Full Specs
to access all available technical data