Micro Commercial Components Corp. Schottky 30V 15A Diode and Rectifier SK153-TP

Description
DIODE SCHOTTKY 30V 15A DO214AB Product overview: SK153-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK153-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 15A DO214AB Product overview: SK153-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK153-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 15A Diode and Rectifier - 280-SK153-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 15A Diode and Rectifier
280-SK153-TP
Schottky 30V 15A Diode and Rectifier 280-SK153-TP
DIODE SCHOTTKY 30V 15A DO214AB Product overview: SK153-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK153-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 15A DO214AB Product overview: SK153-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK153-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282419-SK153-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282419-SK153-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282419-SK153-TP
Win Source Part Number: 1282419-SK153-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (HSMC) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK153-TPDKR,SK153-TP TR,SK153-TPCT,Q63712 76,SK153TP Base Product Number: SK153 Product Status: Last Time Buy

Win Source Part Number: 1282419-SK153-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (HSMC)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK153-TPDKR,SK153-TPTR,SK153-TPCT,Q6371276,SK153TP
Base Product Number: SK153
Product Status: Last Time Buy

Buy Now Datasheet
Single Diodes - SK153-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK153-TPTR-ND
Single Diodes SK153-TPTR-ND
Diode Schottky 30V 15A Surface Mount DO-214AB (HSMC)

Diode Schottky 30V 15A Surface Mount DO-214AB (HSMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK153-TP
Schottky Diodes & Rectifiers SK153-TP
Schottky Diodes & Rectifiers Rectifier 30V 275A

Schottky Diodes & Rectifiers Rectifier 30V 275A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK153-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK153-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK153-TP
DIODE SCHOTTKY 30V 15A DO214AB

DIODE SCHOTTKY 30V 15A DO214AB

Supplier's Site
DIODE SCHOTTKY 30V 15A DO214AB - 543-SK153-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 15A DO214AB
543-SK153-TP
DIODE SCHOTTKY 30V 15A DO214AB 543-SK153-TP
DIODE SCHOTTKY 30V 15A DO214AB

DIODE SCHOTTKY 30V 15A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SK153-TP 1282419-SK153-TP SK153-TPTR-ND SK153-TP SK153-TP 543-SK153-TP
Product Name Schottky 30V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 15A DO214AB
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB-2 DO-214AB, SMC
Unlock Full Specs
to access all available technical data