DIODE ARR SCHOT 120V 20A TO220-3 Product overview: SDT40120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40120CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 933238-SDT40120CT
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SDT40120
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDT40120CT-ND, SDT40120CTDI
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARR SCHOT 120V 20A TO220-3
DIODE SCHOTTKY 120V 20A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-SDT40120CT | SDT40120CTDI-ND | 933238-SDT40120CT | SDT40120CT | SDT40120CT | 233-SDT40120CT |
| Product Name | 120V 20A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SDT40120CT | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 120V 20A TO220AB |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Arrangement | Common Catode | |||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3 |