DIODE SIL CARB 650V 10A TO220AC Product overview: SCS210AGHRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210AGHRC can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 794010-SCS210AGHRC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 365pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Maximum)
Family Name: SCS210AGHR
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): STPSC1006; IDH09G65C5XKSA1; IDH10G65C5XKSA1; IDH10S60CXK;
Introduction Date: May 26, 2014
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 650V 10A TO-220-2
DIODE SIL CARB 650V 10A TO220AC
Schottky Diodes & Rectifiers 650V 10A SiC SBD AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SCS210AGHRC | 794010-SCS210AGHRC | 687-SCS210AGHRC | SCS210AGHRC | SCS210AGHRC |
| Product Name | 650V 10A Diode and Rectifier | Diodes, Rectifiers - Single - SCS210AGHRC | DIODE SCHOTTKY 650V 10A TO-220-2 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-2 | TO-220 | TO-220AC-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 175 C (347 F) | 175 C (347 F) | |||
| VF | 1.55 volts | 1.55 volts | 1.55 volts |