ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
DIODE ARRAY GP 200V 5A TO220FN Product overview: RFN10T2D from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RFN10T2D can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931997-RFN10T2D
Features: Diode Array 1 Pair Common Cathode Standard 200 V 5A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: RFN10
Categories: Discrete Semiconductor Products
Case / Package: TO-220FN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack
DIODE ARRAY, 1 PAIR COMMON CATHODE, 200V, 5A, TO-220FN. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 5A TO220FN
DIODE ARRAY GP 200V 5A TO220FN
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers | Diode Arrays |
| Product Number | RFN10T2D | 286-RFN10T2D | 931997-RFN10T2D | RFN10T2D-ND | 117698922 | RFN10T2D | 687-RFN10T2D |
| Product Name | Fast Recovery Diode | 200V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - RFN10T2D | Diode Arrays | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY GP 200V 5A TO220FN |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 1 volts | 0.9800 volts | 0.9800 volts | ||||
| IF | 5000 mA | 80000 mA | |||||
| VR | 200 volts | 200 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) |