ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RF081LAM2STR RF081LAM2STR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 931942-RF081LAM2STR Features: Diode Standard 200 V 1.1A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RF081 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RF081LAM2SCT, RF081LAM2SDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 931942-RF081LAM2STR Features: Diode Standard 200 V 1.1A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RF081 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RF081LAM2SCT, RF081LAM2SDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RF081LAM2STR - 931942-RF081LAM2STR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF081LAM2STR
931942-RF081LAM2STR
Diodes, Rectifiers - Single - RF081LAM2STR 931942-RF081LAM2STR
Manufacturer: Rohm Semiconductor Win Source Part Number: 931942-RF081LAM2STR Features: Diode Standard 200 V 1.1A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RF081 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RF081LAM2SCT, RF081LAM2SDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 931942-RF081LAM2STR
Features: Diode Standard 200 V 1.1A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF081
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RF081LAM2SCT, RF081LAM2SDKR

Buy Now Datasheet
200V 1.1A Diode and Rectifier - 280-RF081LAM2STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.1A Diode and Rectifier
280-RF081LAM2STR
200V 1.1A Diode and Rectifier 280-RF081LAM2STR
DIODE GEN PURP 200V 1.1A PMDTM Product overview: RF081LAM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF081LAM2STR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1.1A PMDTM Product overview: RF081LAM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF081LAM2STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RF081LAM2SCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF081LAM2SCT-ND
Single Diodes RF081LAM2SCT-ND
Diode Standard 200V 1.1A Surface Mount PMDTM

Diode Standard 200V 1.1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RF081LAM2SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF081LAM2SDKR-ND
Single Diodes RF081LAM2SDKR-ND
Diode Standard 200V 1.1A Surface Mount PMDTM

Diode Standard 200V 1.1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RF081LAM2STR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF081LAM2STR-ND
Single Diodes RF081LAM2STR-ND
Diode Standard 200V 1.1A Surface Mount PMDTM

Diode Standard 200V 1.1A Surface Mount PMDTM

Buy Now Datasheet
DIODE GEN PURP 200V 1.1A PMDTM - 687-RF081LAM2STR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 1.1A PMDTM
687-RF081LAM2STR
DIODE GEN PURP 200V 1.1A PMDTM 687-RF081LAM2STR
DIODE GEN PURP 200V 1.1A PMDTM

DIODE GEN PURP 200V 1.1A PMDTM

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RF081LAM2STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF081LAM2STR
Discrete Semiconductor Products - Diodes - Rectifiers RF081LAM2STR
DIODE GEN PURP 200V 1.1A PMDTM

DIODE GEN PURP 200V 1.1A PMDTM

Supplier's Site
Single Diodes - RF081LAM2STR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RF081LAM2STR
Single Diodes RF081LAM2STR
DIODE GEN PURP 200V 1.1A PMDTM

DIODE GEN PURP 200V 1.1A PMDTM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RF081LAM2STR
Rectifiers RF081LAM2STR
Rectifiers 200V Vr 1A Io Fast Recovery Diode

Rectifiers 200V Vr 1A Io Fast Recovery Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 931942-RF081LAM2STR 280-RF081LAM2STR RF081LAM2SCT-ND 687-RF081LAM2STR RF081LAM2STR RF081LAM2STR RF081LAM2STR
Product Name Diodes, Rectifiers - Single - RF081LAM2STR 200V 1.1A Diode and Rectifier Single Diodes DIODE GEN PURP 200V 1.1A PMDTM Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Diode Type Diode Standard 200 V 1.1A Surface Mount PMDTM
Package Tape & Reel (TR) SOD-128 SOD-128 SOD-128-2
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers
Rectifier Diodes - 2PFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 3000 mA
trr 75 ns
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers