200 mA, 70 V Common Anode Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBAW56WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56WT1G can be used for catalog matching and distributor lookup.
200 mA, 70 V Common Anode Switching Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 096450-SBAW56WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Small Signal Switching 70V 0.2A Automotive 3-Pin SC-70 T/R
DIODE ARRAY GP 70V 200MA SC70-3
DIODE ARRAY GP 70V 200MA SC75
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-SBAW56WT1G | SBAW56WT1G | 096450-SBAW56WT1G | SBAW56WT1GOSTR-ND | 598-SBAW56WT1G | SBAW56WT1G | SBAW56WT1G |
| Product Name | 200 mA 70 V Diode and Rectifier | Diodes, Rectifiers - Arrays - SBAW56WT1G | Diode Arrays | Diode Small Signal Switching 70V 0.2A Automotive 3-Pin SC-70 T/R | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Package | Tape and Reel | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.2000 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Applications | Switching |