DIODES Incorporated 40V 5A TO220 Diode and Rectifier SBR10U40CT

Description
DIODE ARR SBR 40V 5A TO220-3 Product overview: SBR10U40CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U40CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 40V 5A TO220-3 Product overview: SBR10U40CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U40CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 5A TO220 Diode and Rectifier
286-SBR10U40CT
40V 5A TO220 Diode and Rectifier 286-SBR10U40CT
DIODE ARR SBR 40V 5A TO220-3 Product overview: SBR10U40CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U40CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 40V 5A TO220-3 Product overview: SBR10U40CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U40CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR10U40CT - 028064-SBR10U40CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10U40CT
028064-SBR10U40CT
Diodes, Rectifiers - Arrays - SBR10U40CT 028064-SBR10U40CT
Manufacturer: Diodes Incorporated Win Source Part Number: 028064-SBR10U40CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 440mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028064-SBR10U40CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 440mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBR10U40CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR10U40CTDI-ND
Diode Arrays SBR10U40CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 40V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 40V 5A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10U40CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10U40CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR10U40CT
DIODE ARR SBR 40V 5A TO220-3

DIODE ARR SBR 40V 5A TO220-3

Supplier's Site
DIODE ARRAY SBR 40V 5A TO220AB - 233-SBR10U40CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SBR 40V 5A TO220AB
233-SBR10U40CT
DIODE ARRAY SBR 40V 5A TO220AB 233-SBR10U40CT
DIODE ARRAY SBR 40V 5A TO220AB

DIODE ARRAY SBR 40V 5A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10U40CT
Schottky Diodes & Rectifiers SBR10U40CT
Schottky Diodes & Rectifiers 10A 40V Ultralow VF

Schottky Diodes & Rectifiers 10A 40V Ultralow VF

Buy Now Datasheet
Diode Arrays - SBR10U40CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR10U40CT
Diode Arrays SBR10U40CT
DIODE ARRAY SBR 40V 5A TO220AB

DIODE ARRAY SBR 40V 5A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Diode Arrays
Product Number 286-SBR10U40CT 028064-SBR10U40CT SBR10U40CTDI-ND SBR10U40CT 233-SBR10U40CT SBR10U40CT SBR10U40CT
Product Name 40V 5A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBR10U40CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SBR 40V 5A TO220AB Schottky Diodes & Rectifiers Diode Arrays
Package Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220AB-3 TO-220; TO-220-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier Super Barrier
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data