Diode Schottky 60V 10A Through Hole TO-220AC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246563-SBL1060
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 60V 10A TO220AC Product overview: SBL1060 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1060 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 10A TO220AC
DIODE SCHOTTKY 60V 10A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBL1060-ND | 1246563-SBL1060 | 280-SBL1060 | SBL1060 | 233-SBL1060 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBL1060 | Schottky 60V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 60V 10A TO220AC |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tube | TO-220 | TO-220; TO-220-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Removed | Obsolete |