DIODES Incorporated 150V 5A TO220 Diode and Rectifier SBR10U150CT

Description
DIODE ARR SBR 150V 5A TO220-3 Product overview: SBR10U150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U150CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 150V 5A TO220-3 Product overview: SBR10U150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U150CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 5A TO220 Diode and Rectifier
286-SBR10U150CT
150V 5A TO220 Diode and Rectifier 286-SBR10U150CT
DIODE ARR SBR 150V 5A TO220-3 Product overview: SBR10U150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U150CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 150V 5A TO220-3 Product overview: SBR10U150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR10U150CT - 028061-SBR10U150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10U150CT
028061-SBR10U150CT
Diodes, Rectifiers - Arrays - SBR10U150CT 028061-SBR10U150CT
Manufacturer: Diodes Incorporated Win Source Part Number: 028061-SBR10U150CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 790mV @ 5A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028061-SBR10U150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 790mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBR10U150CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR10U150CT-ND
Diode Arrays SBR10U150CT-ND
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-220-3

Buy Now Datasheet
DIODE ARRAY SBR 150V 5A TO220AB - 233-SBR10U150CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SBR 150V 5A TO220AB
233-SBR10U150CT
DIODE ARRAY SBR 150V 5A TO220AB 233-SBR10U150CT
DIODE ARRAY SBR 150V 5A TO220AB

DIODE ARRAY SBR 150V 5A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10U150CT
Schottky Diodes & Rectifiers SBR10U150CT
Schottky Diodes & Rectifiers 10A 150V Ultralow VF

Schottky Diodes & Rectifiers 10A 150V Ultralow VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10U150CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10U150CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR10U150CT
DIODE ARR SBR 150V 5A TO220-3

DIODE ARR SBR 150V 5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR10U150CT 028061-SBR10U150CT SBR10U150CT-ND 233-SBR10U150CT SBR10U150CT SBR10U150CT
Product Name 150V 5A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBR10U150CT Diode Arrays DIODE ARRAY SBR 150V 5A TO220AB Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220AB-3 TO-220
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier Super Barrier
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diodes - BAV199QCZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details