Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-89, SOT-490
RB548WM IS SCHOTTKY BARRIER DIOD
Schottky Diodes & Rectifiers
SCHOTTKY RECTIFIER, DUAL, 30V, SOT-416FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Dual Series; Diode Case Style:SOT-416FL; No. of Pins:3Pins; Forward Voltage VF Max:450mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOTT 30V 100MA EMD3F
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 846-RB548WMTLDKR-ND | 687-RB548WMTL | RB548WMTL | 74AC1844 | RB548WMTL |
| Product Name | Diode Arrays | RB548WM IS SCHOTTKY BARRIER DIOD | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 30V, Sot-416Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||||
| Package | SC-89, SOT-490 | SC-89, SOT-490 | SC-89-3 | SOT416; SOT-416FL | |
| Life Cycle Stage | Active | Active | |||
| RoHS Compliant | RoHS | RoHS |