Manufacturer: Diodes Incorporated
Win Source Part Number: 042536-SBR40150CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 150V 20A ITO220AB Product overview: SBR40150CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40150CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARRAY SBR 150V 20A ITO220
Schottky Diodes & Rectifiers 40A 150V
DIODE ARR SBR 150V 20A ITO220AB
DIODE ARRAY SBR 150V 20A ITO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 042536-SBR40150CTFP | 286-SBR40150CTFP | SBR40150CTFPDI-ND | 233-SBR40150CTFP | SBR40150CTFP | SBR40150CTFP | SBR40150CTFP |
| Product Name | Diodes, Rectifiers - Arrays - SBR40150CTFP | 150V 20A Diode and Rectifier | Diode Arrays | DIODE ARRAY SBR 150V 20A ITO220 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Super Barrier | Super Barrier | |||||
| Life Cycle Stage | Active | Active | Removed | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 150 volts | 150 volts | 150 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | 0.1000 mA |