DIODE SBR 30V 4A U-DFN2020-2 Product overview: SBRT4U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4U30LP-7 can be used for catalog matching and distributor lookup.
Diode Super Barrier 30V 4A Surface Mount U-DFN2020-2
Diode Super Barrier 30V 4A Surface Mount U-DFN2020-2
Diode Super Barrier 30V 4A Surface Mount U-DFN2020-2
DIODE SBR 30V 4A U-DFN2020-2
DIODE SBR 30V 4A U-DFN2020-2
Schottky Diodes & Rectifiers 4A Trench SBR Low PWR Loss
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-SBRT4U30LP-7 | SBRT4U30LP-7DITR-ND | SBRT4U30LP-7 | 233-SBRT4U30LP-7 | SBRT4U30LP-7 |
| Product Name | 30V 4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SBR 30V 4A U-DFN2020-2 | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | U-DFN2020-2 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | ||||
| VF | 0.5000 volts | 0.5000 volts |