STMicroelectronics SM15T220CA TVS Diode
STMicroelectronics SM15T220CA TVS Diode
STMicroelectronics SM15T220CA TVS Diode
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Bidirectional TVS Diode, 188V, 388V Clamp, SMC Product overview: SM15T220CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V, 388V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, 388V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220CA can be used for catalog matching and distributor lookup.
TVS DIODE 188VWM 388VC SMC
DIODE, TVS, 220V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 188 V, SMD, 2, 209 V RoHS Compliant: Yes
TVS DIODE 188V 388V SMC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864791 | 4864791P | 497-7866-6-ND | 144-SM15T220CA | SM15T220CA | 26M3180 | 761-SM15T220CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 188V 388V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 220V, 1.5Kw; Product Range Stmicroelectronics | TVS DIODE 188V 388V SMC |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Package | Smc | SMC | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | |
| Pin Count | 2 | 2 | 2 | ||||
| Direction | Bidirectional |