ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RSX501LAM20TR RSX501LAM20TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 850686-RSX501LAM20TR Features: Diode 20 V Package: Reel - TR Family Name: RSX501 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RSX501LAM20CT, RSX501LAM20DKR
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 850686-RSX501LAM20TR Features: Diode 20 V Package: Reel - TR Family Name: RSX501 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RSX501LAM20CT, RSX501LAM20DKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSX501LAM20TR is a Schottky barrier diode designed for general rectification applications. It has a maximum repetitive peak reverse voltage of 20V and can handle an average rectified forward current of 5A. The diode features a peak forward surge current rating of 100A, making it suitable for applications that require high reliability and performance under transient conditions. The forward voltage drop at 3A is typically 0.39V, and the reverse current at 20V is specified at a maximum of 500OºA. The device is packaged in an embossed tape format with a reel size of 180mm and a taping width of 12mm, containing 3000 pieces per package. The RSX501LAM20TR operates within a junction temperature range of -55°C to 125°C, ensuring versatility in various environmental conditions. Engineers should consider this diode for projects requiring efficient rectification with low forward voltage and minimal reverse leakage current.

Datasheet Summary
Powered by GS/AI

The RSX501LAM20TR is a Schottky barrier diode designed for general rectification applications. It has a maximum repetitive peak reverse voltage of 20V and can handle an average rectified forward current of 5A. The diode features a peak forward surge current rating of 100A, making it suitable for applications that require high reliability and performance under transient conditions. The forward voltage drop at 3A is typically 0.39V, and the reverse current at 20V is specified at a maximum of 500OºA. The device is packaged in an embossed tape format with a reel size of 180mm and a taping width of 12mm, containing 3000 pieces per package. The RSX501LAM20TR operates within a junction temperature range of -55°C to 125°C, ensuring versatility in various environmental conditions. Engineers should consider this diode for projects requiring efficient rectification with low forward voltage and minimal reverse leakage current.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RSX501LAM20TR - 850686-RSX501LAM20TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RSX501LAM20TR
850686-RSX501LAM20TR
Diodes, Rectifiers - Single - RSX501LAM20TR 850686-RSX501LAM20TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 850686-RSX501LAM20TR Features: Diode 20 V Package: Reel - TR Family Name: RSX501 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RSX501LAM20CT, RSX501LAM20DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 850686-RSX501LAM20TR
Features: Diode 20 V
Package: Reel - TR
Family Name: RSX501
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RSX501LAM20CT, RSX501LAM20DKR

Buy Now Datasheet
Single Diodes - RSX501LAM20CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX501LAM20CT-ND
Single Diodes RSX501LAM20CT-ND
Diode Schottky 20V 5A Surface Mount PMDTM

Diode Schottky 20V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RSX501LAM20DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX501LAM20DKR-ND
Single Diodes RSX501LAM20DKR-ND
Diode Schottky 20V 5A Surface Mount PMDTM

Diode Schottky 20V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RSX501LAM20TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX501LAM20TR-ND
Single Diodes RSX501LAM20TR-ND
Diode Schottky 20V 5A Surface Mount PMDTM

Diode Schottky 20V 5A Surface Mount PMDTM

Buy Now Datasheet
Schottky 20V 5A Diode and Rectifier - 280-RSX501LAM20TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 5A Diode and Rectifier
280-RSX501LAM20TR
Schottky 20V 5A Diode and Rectifier 280-RSX501LAM20TR
DIODE SCHOTTKY 20V 5A PMDTM Product overview: RSX501LAM20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501LAM20TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 5A PMDTM Product overview: RSX501LAM20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501LAM20TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RSX501LAM20TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RSX501LAM20TR
Diodes >> Schottky Barrier Diodes (SBD) RSX501LAM20TR
20V 390mV@3A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

20V 390mV@3A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - RSX501LAM20TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RSX501LAM20TR
Single Diodes RSX501LAM20TR
DIODE SCHOTTKY 20V 5A PMDTM

DIODE SCHOTTKY 20V 5A PMDTM

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 5A PMDTM - 687-RSX501LAM20TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 5A PMDTM
687-RSX501LAM20TR
DIODE SCHOTTKY 20V 5A PMDTM 687-RSX501LAM20TR
DIODE SCHOTTKY 20V 5A PMDTM

DIODE SCHOTTKY 20V 5A PMDTM

Supplier's Site
Schottky Rect, Single, 20V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 72AC6620 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 20V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
72AC6620
Schottky Rect, Single, 20V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 72AC6620
SCHOTTKY RECT, SINGLE, 20V, SOD-128; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 20V, SOD-128; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RSX501LAM20TR
Schottky Diodes & Rectifiers RSX501LAM20TR
Schottky Diodes & Rectifiers 20V Vr 5A IR Schottky Br Diode

Schottky Diodes & Rectifiers 20V Vr 5A IR Schottky Br Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RSX501LAM20TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX501LAM20TR
Discrete Semiconductor Products - Diodes - Rectifiers RSX501LAM20TR
DIODE SCHOTTKY 20V 5A PMDTM

DIODE SCHOTTKY 20V 5A PMDTM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 850686-RSX501LAM20TR RSX501LAM20CT-ND 280-RSX501LAM20TR RSX501LAM20TR RSX501LAM20TR 687-RSX501LAM20TR 72AC6620 RSX501LAM20TR RSX501LAM20TR
Product Name Diodes, Rectifiers - Single - RSX501LAM20TR Single Diodes Schottky 20V 5A Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Single Diodes DIODE SCHOTTKY 20V 5A PMDTM Schottky Rect, Single, 20V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F)
Package Tape & Reel (TR) SOD-128 SOD-128 SOD-128 SOD-128-2
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.3900 volts 0.3900 volts 0.3900 volts 0.3900 volts 0.3900 volts
Unlock Full Specs
to access all available technical data