DIODES Incorporated 200V 10A Diode and Rectifier SBR20A200CTFP

Description
DIODE ARR SBR 200V 10A ITO220AB Product overview: SBR20A200CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 10A ITO220AB Product overview: SBR20A200CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 10A Diode and Rectifier
286-SBR20A200CTFP
200V 10A Diode and Rectifier 286-SBR20A200CTFP
DIODE ARR SBR 200V 10A ITO220AB Product overview: SBR20A200CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTFP can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 10A ITO220AB Product overview: SBR20A200CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR20A200CTFP - 092641-SBR20A200CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A200CTFP
092641-SBR20A200CTFP
Diodes, Rectifiers - Arrays - SBR20A200CTFP 092641-SBR20A200CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 092641-SBR20A200CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 860mV @ 10A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: SBR20A200CTFP Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): TSF20H200CC0G; MBRF20200D; MBRF20200CT C0; MBRF20200CT-Y C0 ; Introduction Date: December 15, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 092641-SBR20A200CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 10A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: SBR20A200CTFP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): TSF20H200CC0G; MBRF20200D; MBRF20200CT C0; MBRF20200CT-Y C0 ;
Introduction Date: December 15, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBR20A200CTFP-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20A200CTFP-ND
Diode Arrays SBR20A200CTFP-ND
Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20A200CTFP
Schottky Diodes & Rectifiers SBR20A200CTFP
Schottky Diodes & Rectifiers 20A 200V

Schottky Diodes & Rectifiers 20A 200V

Buy Now Datasheet
Diode Arrays - SBR20A200CTFP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR20A200CTFP
Diode Arrays SBR20A200CTFP
DIODE ARRAY SBR 200V 10A ITO220

DIODE ARRAY SBR 200V 10A ITO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A200CTFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A200CTFP
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A200CTFP
DIODE ARR SBR 200V 10A ITO220AB

DIODE ARR SBR 200V 10A ITO220AB

Supplier's Site
Diode Super Barrier Rectifier 200V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube - 233-SBR20A200CTFP - Utmel Electronic Limited
Hong Kong, China
Diode Super Barrier Rectifier 200V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube
233-SBR20A200CTFP
Diode Super Barrier Rectifier 200V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube 233-SBR20A200CTFP
Diode Super Barrier Rectifier 200V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube

Diode Super Barrier Rectifier 200V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Diodes
Product Number 286-SBR20A200CTFP 092641-SBR20A200CTFP SBR20A200CTFP-ND SBR20A200CTFP SBR20A200CTFP SBR20A200CTFP 233-SBR20A200CTFP
Product Name 200V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR20A200CTFP Diode Arrays Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Super Barrier Rectifier 200V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube
Package Tube TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab ITO-220FP-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier Super Barrier
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data