Zener Diode 7.25V 1W ±6.21% Surface Mount PMDTM
Zener Diode 7.25V 1W ±6.21% Surface Mount PMDTM
Zener Diode 7.25V 1W ±6.21% Surface Mount PMDTM
DIODE ZENER 7.25V 1W PMDTM
DIODE ZENER 7.25V 1W PMDTM
ZENER DIODE, 6.8V, 1W, SOD-128; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR6.8BDKR-ND | 687-PDZVTR6.8B | PDZVTR6.8B | PDZVTR6.8B | 74AC1517 |
| Product Name | Single Zener Diodes | ZENER DIODE | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 6.8V, 1W, Sod-128; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-128 | PMDTM | SOD-128 | SOD-128 | |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 1000 milliwatts | 1000 milliwatts |