DIODES Incorporated Diodes, Rectifiers - Single - S1AB-13-F S1AB-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 027740-S1AB-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: S1AB Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1AB R4; S1AB R5; S1AB M4G; Introduction Date: October 27, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 027740-S1AB-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: S1AB Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1AB R4; S1AB R5; S1AB M4G; Introduction Date: October 27, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S1AB-13-F - 027740-S1AB-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1AB-13-F
027740-S1AB-13-F
Diodes, Rectifiers - Single - S1AB-13-F 027740-S1AB-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 027740-S1AB-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: S1AB Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1AB R4; S1AB R5; S1AB M4G; Introduction Date: October 27, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 027740-S1AB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S1AB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1AB R4; S1AB R5; S1AB M4G;
Introduction Date: October 27, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 1A Diode and Rectifier
280-S1AB-13-F
50V 1A Diode and Rectifier 280-S1AB-13-F
DIODE GEN PURP 50V 1A SMB Product overview: S1AB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1AB-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A SMB Product overview: S1AB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1AB-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S1AB-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1AB-FDIDKR-ND
Single Diodes S1AB-FDIDKR-ND
Diode Standard 50V 1A Surface Mount SMB

Diode Standard 50V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S1AB-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1AB-FDICT-ND
Single Diodes S1AB-FDICT-ND
Diode Standard 50V 1A Surface Mount SMB

Diode Standard 50V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S1AB-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1AB-FDITR-ND
Single Diodes S1AB-FDITR-ND
Diode Standard 50V 1A Surface Mount SMB

Diode Standard 50V 1A Surface Mount SMB

Buy Now Datasheet
DIODE GEN PURP 50V 1A SMB - 233-S1AB-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 50V 1A SMB
233-S1AB-13-F
DIODE GEN PURP 50V 1A SMB 233-S1AB-13-F
DIODE GEN PURP 50V 1A SMB

DIODE GEN PURP 50V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1AB-13-F
Rectifiers S1AB-13-F
Rectifiers 50V 1A

Rectifiers 50V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1AB-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1AB-13-F
Discrete Semiconductor Products - Diodes - Rectifiers S1AB-13-F
DIODE GEN PURP 50V 1A SMB

DIODE GEN PURP 50V 1A SMB

Supplier's Site
Rectifier, Single, 50V, 1A, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 07AH4840 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 50V, 1A, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
07AH4840
Rectifier, Single, 50V, 1A, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 07AH4840
RECTIFIER, SINGLE, 50V, 1A, DO-214AA; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

RECTIFIER, SINGLE, 50V, 1A, DO-214AA; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - S1AB-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1AB-13-F
Single Diodes S1AB-13-F
DIODE GEN PURP 50V 1A SMB

DIODE GEN PURP 50V 1A SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 027740-S1AB-13-F 280-S1AB-13-F S1AB-FDIDKR-ND 233-S1AB-13-F S1AB-13-F S1AB-13-F 07AH4840 S1AB-13-F
Product Name Diodes, Rectifiers - Single - S1AB-13-F 50V 1A Diode and Rectifier Single Diodes DIODE GEN PURP 50V 1A SMB Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 50V, 1A, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Single Diodes
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 50 volts 50 volts 50 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
trr 3000 ns 3000 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV200K3 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 300 mA
trr 2500 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
General-purpose Schottky diode - 1PS79SB70,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Single - 10ETF06STRLPBF - 1121050-10ETF06STRLPBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers