Manufacturer: Diodes Incorporated
Win Source Part Number: 102235-SBR1060CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 680mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 60V 5A Through Hole TO-220-3
DIODE ARRAY SBR 60V 5A TO220AB
Schottky Diodes & Rectifiers 10A 60V
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | 102235-SBR1060CT | SBR1060CTDI-ND | 233-SBR1060CT | SBR1060CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR1060CT | Diode Arrays | DIODE ARRAY SBR 60V 5A TO220AB | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | Super Barrier | ||
| Life Cycle Stage | Active | Active | ||
| VF | 0.6800 volts | 0.6800 volts | ||
| VR | 60 volts | 60 volts | ||
| IR | 0.5000 mA | 0.5000 mA |