Diode Array 1 Pair Common Cathode Super Barrier 100V 5A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 028058-SBR10100CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE ARRAY SBR 100V 5A TO220AB
Schottky Diodes & Rectifiers 10A 100V
DIODE ARRAY SBR 100V 5A TO220AB
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays |
| Product Number | SBR10100CTDI-ND | 028058-SBR10100CT | SBR10100CT | SBR10100CT | 233-SBR10100CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR10100CT | Diode Arrays | Schottky Diodes & Rectifiers | DIODE ARRAY SBR 100V 5A TO220AB |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 175 C (-85 to 347 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-220; TO-220-3 | TO-252-3 | TO-220; TO-220-3 | TO-220AB-3 | TO-220; TO-220-3 |
| Diode Type | Super Barrier | Super Barrier | |||
| Life Cycle Stage | Active | Active |