STMicroelectronics, Inc. 10.2V 6nF TVS Protection Diode SM15T12A

Description
1.5kW TVS Diode, 10.2V, Unidirectional, SMC, 6nF Product overview: SM15T12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.2V, 6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.2V, 6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, 10.2V, Unidirectional, SMC, 6nF Product overview: SM15T12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.2V, 6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.2V, 6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.2V 6nF TVS Protection Diode - 144-SM15T12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.2V 6nF TVS Protection Diode
144-SM15T12A
10.2V 6nF TVS Protection Diode 144-SM15T12A
1.5kW TVS Diode, 10.2V, Unidirectional, SMC, 6nF Product overview: SM15T12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.2V, 6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.2V, 6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12A can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 10.2V, Unidirectional, SMC, 6nF Product overview: SM15T12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.2V, 6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.2V, 6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 4861196 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4861196
TVS Diodes 4861196
Unidirectional 1500W TVS diode,SM15T12A

Unidirectional 1500W TVS diode,SM15T12A

Supplier's Site
TVS Diodes - 4861196P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4861196P
TVS Diodes 4861196P
Unidirectional 1500W TVS diode,SM15T12A

Unidirectional 1500W TVS diode,SM15T12A

Supplier's Site
TVS Diodes - 1686192 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1686192
TVS Diodes 1686192
Unidirectional 1500W TVS diode,SM15T12A

Unidirectional 1500W TVS diode,SM15T12A

Supplier's Site
TVS Diodes - 497-3715-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3715-1-ND
TVS Diodes 497-3715-1-ND
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-3715-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3715-2-ND
TVS Diodes 497-3715-2-ND
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-3715-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3715-6-ND
TVS Diodes 497-3715-6-ND
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS DIODE 10.2V 21.7V SMC - 761-SM15T12A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 10.2V 21.7V SMC
761-SM15T12A
TVS DIODE 10.2V 21.7V SMC 761-SM15T12A
TVS DIODE 10.2V 21.7V SMC

TVS DIODE 10.2V 21.7V SMC

Supplier's Site
Diode, Tvs, 12V, 1.5Kw; Product Range Stmicroelectronics - 31M6005 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 12V, 1.5Kw; Product Range Stmicroelectronics
31M6005
Diode, Tvs, 12V, 1.5Kw; Product Range Stmicroelectronics 31M6005
DIODE, TVS, 12V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10.2V; Clamping Voltage Max:21.7V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:11.4V RoHS Compliant: Yes

DIODE, TVS, 12V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10.2V; Clamping Voltage Max:21.7V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:11.4V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T12A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T12A
TVS DIODE 10.2VWM 21.7VC SMC

TVS DIODE 10.2VWM 21.7VC SMC

Supplier's Site
TVS Diodes - SM15T12A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM15T12A
TVS Diodes SM15T12A
TVS DIODE 10.2VWM 21.7VC SMC

TVS DIODE 10.2VWM 21.7VC SMC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM15T12A
TVS Diodes / ESD Suppressors SM15T12A
TVS Diodes / ESD Suppressors 1500W 12V Unidirect

TVS Diodes / ESD Suppressors 1500W 12V Unidirect

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T12A 4861196 4861196P 497-3715-1-ND 761-SM15T12A 31M6005 SM15T12A SM15T12A SM15T12A
Product Name 10.2V 6nF TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS DIODE 10.2V 21.7V SMC Diode, Tvs, 12V, 1.5Kw; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel Smc SMC DO-214AB, SMC DO-214AB, SMC SMC DO-214AB, SMC DO-214AB-2 (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data