DIODES Incorporated Diodes, Rectifiers - Arrays - SBL4060PT SBL4060PT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1094566-SBL4060PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-40CPQ060PBF; SBL4060PT-F; DSSK40-006BSN; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1094566-SBL4060PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-40CPQ060PBF; SBL4060PT-F; DSSK40-006BSN; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBL4060PT - 1094566-SBL4060PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL4060PT
1094566-SBL4060PT
Diodes, Rectifiers - Arrays - SBL4060PT 1094566-SBL4060PT
Manufacturer: Diodes Incorporated Win Source Part Number: 1094566-SBL4060PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-40CPQ060PBF; SBL4060PT-F; DSSK40-006BSN; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094566-SBL4060PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-40CPQ060PBF; SBL4060PT-F; DSSK40-006BSN;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBL4060PT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL4060PT-ND
Diode Arrays SBL4060PT-ND
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Singapore, Singapore
60V 40A Diode and Rectifier
286-SBL4060PT
60V 40A Diode and Rectifier 286-SBL4060PT
DIODE ARRAY SCHOTT 60V 40A TO3P Product overview: SBL4060PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4060PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 60V 40A TO3P Product overview: SBL4060PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4060PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL4060PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL4060PT
Discrete Semiconductor Products - Diodes - Rectifiers SBL4060PT
DIODE ARRAY SCHOTT 60V 40A TO3P

DIODE ARRAY SCHOTT 60V 40A TO3P

Supplier's Site
DIODE ARRAY SCHOTTKY 60V TO3P - 233-SBL4060PT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 60V TO3P
233-SBL4060PT
DIODE ARRAY SCHOTTKY 60V TO3P 233-SBL4060PT
DIODE ARRAY SCHOTTKY 60V TO3P

DIODE ARRAY SCHOTTKY 60V TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number 1094566-SBL4060PT SBL4060PT-ND 286-SBL4060PT SBL4060PT 233-SBL4060PT
Product Name Diodes, Rectifiers - Arrays - SBL4060PT Diode Arrays 60V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 60V TO3P
Diode Type Schottky; Schottky Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed Obsolete
VF 0.7000 volts 0.7000 volts 0.7000 volts
VR 60 volts 60 volts
IR 1 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details