Diode Array 1 Pair Common Cathode Super Barrier 50V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 50V 15A ITO220AB Product overview: SBR30A50CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A50CTFP can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064106-SBR30A50CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 50V 15A ITO220AB
Diode Switching 50V 30A 3-Pin(3+Tab) ITO-220AB Tube
Schottky Diodes & Rectifiers Super Barrier REC 30A SBR 50V 260A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes | Schottky Diodes |
| Product Number | SBR30A50CTFPDI-ND | 286-SBR30A50CTFP | 064106-SBR30A50CTFP | SBR30A50CTFP | 233-SBR30A50CTFP | SBR30A50CTFP |
| Product Name | Diode Arrays | 50V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR30A50CTFP | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Switching 50V 30A 3-Pin(3+Tab) ITO-220AB Tube | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; ITO-220AB | TO-220 | ITO-220FP-3 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Super Barrier | Super Barrier |