Win Source Part Number: 1130383-SD103A-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Alternative Parts (Cross-Reference): SD103ATAP;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD103A-TAP-ND,SD103A
Base Product Number: SD103
Diode Schottky 40V 200mA Through Hole DO-35 (DO-204AH)
Diode Schottky 40V 200mA Through Hole DO-35 (DO-204AH)
Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, DO-35, Product overview: SD103A-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103A-TAP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 200MA DO35
DIODE SCHOTTKY 40V 200MA DO35
Diode Small Signal Schottky 40V Automotive 2-Pin DO-35 Ammo
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1130383-SD103A-TAP | SD103A-TAPGITB-ND | 280-SD103A-TAP | SD103A-TAP | SD103A-TAP | 884-SD103A-TAP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode Small Signal Schottky 40V Automotive 2-Pin DO-35 Ammo |
| Package | DO-204AH, DO-35, Axial | Ammo Pack | DO-35 | DO-35; DO-204AH, DO-35, Axial | DO-35; DO-204AH, DO-35, Axial | |
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | ||
| trr | 10 ns | 10 ns | 10 ns | |||
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |