Vishay Precision Group Single Diodes SB530-E3/54

Description
Diode Schottky 30V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB530-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB530-E3/54GICT-ND
Single Diodes SB530-E3/54GICT-ND
Diode Schottky 30V 5A Through Hole DO-201AD

Diode Schottky 30V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB530-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB530-E3/54GITR-ND
Single Diodes SB530-E3/54GITR-ND
Diode Schottky 30V 5A Through Hole DO-201AD

Diode Schottky 30V 5A Through Hole DO-201AD

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8129351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129351
Schottky Diodes & Rectifiers 8129351
Diode Schottky 30V 5A

Diode Schottky 30V 5A

Supplier's Site
Schottky Diodes & Rectifiers - 8129351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129351P
Schottky Diodes & Rectifiers 8129351P
Diode Schottky 30V 5A

Diode Schottky 30V 5A

Supplier's Site
Schottky Diodes & Rectifiers - 1452700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452700
Schottky Diodes & Rectifiers 1452700
Diode Schottky 30V 5A

Diode Schottky 30V 5A

Supplier's Site
5A,30V,AXIAL,SCHOTTKY RECT - 70217615 - Allied Electronics, Inc.
Fort Worth, TX, USA
5A,30V,AXIAL,SCHOTTKY RECT
70217615
5A,30V,AXIAL,SCHOTTKY RECT 70217615
5A,30V,AXIAL,SCHOTTK Y RECT

5A,30V,AXIAL,SCHOTTKY RECT

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB530-E3/54
Schottky Diodes & Rectifiers SB530-E3/54
Schottky Diodes & Rectifiers 5.0 Amp 30 Volt 220A IFSM @ 8.3ms

Schottky Diodes & Rectifiers 5.0 Amp 30 Volt 220A IFSM @ 8.3ms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB530-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB530-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB530-E3/54
SCHOTTKY DO201 30V 5A 150C

SCHOTTKY DO201 30V 5A 150C

Supplier's Site
DIODE SCHOTTKY 30V 5A DO201AD - 884-SB530-E3/54 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 5A DO201AD
884-SB530-E3/54
DIODE SCHOTTKY 30V 5A DO201AD 884-SB530-E3/54
DIODE SCHOTTKY 30V 5A DO201AD

DIODE SCHOTTKY 30V 5A DO201AD

Supplier's Site
Schottky Rectifier, 5A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5711 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5711
Schottky Rectifier, 5A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5711
SCHOTTKY RECTIFIER, 5A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:220A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:220A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 5A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 77K2135 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
77K2135
Schottky Rectifier, 5A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 77K2135
SCHOTTKY RECTIFIER, 5A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:220A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:220A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SB530-E3/54GICT-ND 8129351 8129351P 70217615 SB530-E3/54 SB530-E3/54 884-SB530-E3/54 05R5711
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 5A,30V,AXIAL,SCHOTTKY RECT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 5A DO201AD Schottky Rectifier, 5A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
Package Do-201ad DO-201; DO-201AD DO-201; DO-201AD DO-201 DO-201; DO-201AD, Axial DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155169 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Automotive Schottky 15V Diode and Rectifier - 284-1PS66SB82,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package SOT-666
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers
High Current Power Rectifiers - HRISOPAC1219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details