TVS Diode, Transient Voltage Suppressor Product overview: RCLAMP2451ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2451ZATFT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 891515-RCLAMP2451ZAT
Series: RailClamp®
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: 7V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP2451
Categories: Circuit Protection
Case / Package: SLP0603P2X3F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: RCLAMP2451ZATFTDKR, RCLAMP2451ZATFTCT, RCLAMP2451ZATFTTR
RailClamp® TVS diodes are ultra low capacitance devices designed to protect sensitive electronics from damage or latch-up due to ESD, EFT, and EOS. They are designed for use on high speed ports in applications such as cell phones, notebook computers, and other portable electronics.
7V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
7V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
7V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
TVS DIODE 24VWM 7VC SLP0603P2X3F
TVS DIODE 24VWM 7VC SLP0603P2X3F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP2451ZATFT | 891515-RCLAMP2451ZATFT | RCLAMP2451ZATFT | RCLAMP2451ZATFTDKR-ND | 684-RCLAMP2451ZATFT | RCLAMP2451ZATFT | RCLAMP2451ZATFT |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - RCLAMP2451ZATFT | TVS | TVS Diodes | TVS DIODE 24VWM 7VC | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | SLP0603P2X3F | 0201 (0603 Metric) | 0201 (0603 Metric) | SLP0603P2X3F | 0201 (0603 Metric) | ||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Peak Pulse Power | 60 watts | 60 watts | 60 watts | 60 watts |