ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241925-RB521G-30
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Rectifier Diode, Schottky, 1 Element, 0.1A, 30V V(RRM), Silicon, ULTRA SMALL, VMD2, 2 PIN
| ROHM Semiconductor USA, LLC | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB521G-30 | 1241925-RB521G-30 | 17672-RB521G-30 |
| Product Name | Schottky Barrier Diode | Electrical Parts - RB521G-30 | Rectifier Diode, Schottky, 1 Element, 0.1A, 30V V(RRM), Silicon, ULTRA SMALL, VMD2, 2 PIN |
| Package | SOD-723 |